Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Features
- Improves wireless coverage for all WLAN networks
- Supports WLAN 802.11n (Draft 2.0) for wireless highspeed access
- Downward compatible with 802.11g (54Mbps) and 802.11b standard (11Mbps)
- Supports 2.4GHz WLAN networks
- Maximum WLAN security with WPA2, WPA and WEP (128/64)
- Software wizard for simple setup
- Integrated antennas
System requirements - WLAN access point/client according to IEEE 802.11n, g, b
- 110 ~ 230Volt socket
- The WLAN client must support at least the WPA encryption standard
- WLAN access point and the WLAN client with automatic IP address assignment (DHCP)
- Forwarding of IPv4based protocols/Address Resolution Protocol
- The network name (SSID) of the WLAN access point must be set to “visible”
What's in the box? - WirelessN Wifi Repeater
- RJ45 Cable
- User Manual