60 Whr 6-Cell Lithium Ion Battery

Always on the go? No more worries about running out of battery power! You can power your Laptop with this 6-Cell Lithium-Ion Battery from Dell. With a capacity of up to 60 WHr, this battery lets you work seamlessly when you are on the move for business trips or vacations. It provides uninterrupted reliable performance you need to get the most out of your system. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

Manufacturer Part Number
312-1241
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

Device Type: Notebook battery
Battery: Lithium ion 6-cell - 60 Wh
Batteries Qty: 1
Manufacturer Warranty: 1 year warranty

General

Device Type: Notebook battery

Battery

Quantity: 1
Technology: 6-cell lithium ion
Capacity: 60 Wh

Manufacturer Warranty

Service & Support: 1 year warranty
Service & Support Details: Limited warranty - 1 year