Networking Transceiver SFP+ 10GBase-SR 850nm Wavelength 400m Reach

The Dellâ„¢ Networking 10GBASE-SR SFP+ transceiver provides 10GbE connectivity up to 400m. For use in qualified Dell Networking switches.

Manufacturer Part Number
331-5311
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Quick Specs

Device Type: SFP+ transceiver module - LC multi-mode

Form Factor: Plug-in module

Cabling Type: 10GBase-SR

Data Transfer Rate: 10 Gbps

Optical Wave Length: 850 nm

Data Link Protocol: 10 Gigabit Ethernet

Max Transfer Distance: 1310 ft

General

Device Type: SFP+ transceiver module

Form Factor: Plug-in module

Networking

Connectivity Technology: Wired

Cabling Type: 10GBase-SR

Data Link Protocol: 10 Gigabit Ethernet

Data Transfer Rate: 10 Gbps

Optical Wave Length: 850 nm

Max Transfer Distance: 1310 ft

Expansion / Connectivity

Interfaces: 1 x Ethernet 10GBase-SR - LC multi-mode x 2