
Place a display, up to 30” in size, at your desk, using this height-adjustable monitor mount with integrated cable management. The adjustable monitor stand lets you mount a display on your desk, with tilt, pivot and height adjustments for perfect positioning.
The monitor stand holds most common displays with ease, supporting monitors from 12 - 30" up to a maximum weight capacity of 30lbs (14kg).
For added flexibility, you can use the included hardware to mount your Apple Cinema Display, Thunderbolt Display or Apple iMac. The stand works with any Apple Cinema Display or Thunderbolt Display that came with a removable stand or built-in VESA mount adapter. It also works with any iMac that is manufactured before 2012. For iMac computers from 2012 to present, the stand works with any iMac that came with a built-in VESA mount adapter.
The desktop monitor stand features a 15in (380mm) tall support post, for a much greater range of height adjustments than typical monitor stands can provide. For viewing longer pages or blocks of code without scrolling, the LCD stand also supports landscape to portrait display rotation.
Adjust your display height, position and viewing angles easily to create an ergonomic work environment, with the added benefit of reclaiming valuable workspace on your desk by mounting on a support post above the desk surface.
This TAA compliant product adheres to the requirements of the US Federal Trade Agreements Act (TAA), allowing government GSA Schedule purchases.
The ARMPIVSTND is backed by a StarTech.com 2-year warranty and free, lifetime technical support.
Note:
Warranty Information