AC Adapter

Charge your tablet and your phone simultaneously, almost anywhere around the world. Planning an international business trip or vacation? Now you can keep your mobile devices charged while you're away, without having to worry about whether or not the adapter you use at home will work overseas. The versatile travel charger ships with interchangeable power plugs that let you plug in and charge your devices nearly anywhere you go around the world. 

Plus, you can charge two of your devices at the same time. This dual-port USB wall charger lets you charge two mobile devices at once, using a single USB wall charger, so you won’t have to wait until one of your devices is fully charged before charging another.


International travel – universal power adapter

The wall charger includes a universal power adapter, which lets you plug in to any electrical socket almost anywhere in the world. So, no matter where you are travelling to, you can rest assured that you’ll be able to keep your mobile devices charged and ready to use.

Simultaneous charging – dual USB charge ports

With one 1A port for charging your smartphone or iPhone, and a 2.4A port for charging your iPad or other tablet, you’ll always have the necessary charging power for your mobile devices. Whether you’re charging two phones at the same time or charging a phone and a tablet, you can ensure all of your mobile devices are ready when you need them.

Compact and lightweight – portable design

The portable USB wall charger features a folding North American plug that tucks away nicely to fit inside your laptop bag, purse, backpack or other carrying case, making it the perfect mobile accessory for any carry-on. Plus, you can easily throw in the correct international plug for your destination and you’re all set to go.

Once you land you can swap out the plugs and be ready to charge in the airport, in your hotel room or just about anywhere you can find a wall outlet.  

The USB2PACWH is backed by our 2-year warranty to ensure dependable performance.

Note: Some mobile devices such as certain Samsung and BlackBerry devices use proprietary power connections which are not compatible with aftermarket chargers. Please consult the manufacturer's documentation to ensure compatibility with the USB2PACWH.

Manufacturer Part Number
USB2PACWH
EAN/UPC
0065030860673,065030860673
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Warranty Information

  • Warranty: 2 Years

Connector(s)

  • Connector A:
    • 1 - NEMA 1-15 Power (North America) Plug
    • 1 - BS 1363 Power (UK) Plug
    • 1 - CEE 7/16 Power (Europlug) Plug
    • 1 - AS/NZS 3112 Power (Australia) Plug

  • Connector B:
    • 2 - USB A (4 pin) Female

Physical Characteristics

  • Color: White
  • Product Weight: 4.7 oz [132 g]

Power

  • Input Current: 0.5A Max
  • Input Voltage: 100 ~ 240 AC
  • Output Current: Port 1 - 1A Port 2 - 2.4A
  • Output Voltage: 5 DC

Packaging Information

  • Package Quantity: 1
  • Shipping (Package) Weight: 4.7 oz [132 g]

What's in the Box

  • Included in Package:
    • 1 - 2 Port USB Wall Charger
    • 1 - Universal Power Adapter (NA/UK/EU/AUS)