High-definition PCIe Capture Card - HDMI VGA DVI & Component - 1080P at 60 FPS

Capture a 1080p HDMI, DVI, VGA or Component Audio-Video source at 60 frames per second, through a low-profile or full-profile PCI Express slot. This all-in-one PCI Express capture card lets you record 1080p HD video and stereo audio to your computer system. With multiple video inputs including HDMI, DVI, VGA and component, the capture card can record original content from various sources such as computers, camcorders, security systems, POS terminals, and servers. With a framerate of 60 FPS (frames per second) and H.264 encoding, this is the perfect solution for capturing high-definition video for editing, compiling, and archiving.

The card can be installed into any low-profile or full-profile PCIe slot, making it the ideal solution for fixed workstations such as 2U or 4U rack-mounted servers or media centers. Installing your capture device internally via PCIe ensures a secure and reliable solution for video capture.

Seamless picture quality at 60 frames per second

This capture card lets you record lossless video at 60 FPS ensuring every frame of content is saved, unlike 30-frame-per-second capture devices that only catch half the action. 60 FPS exactly matches the output of most computer video cards, which is great for recording the output from your PC, server, or POS station when creating software training and tutorial videos.

H.264 encoding for wide device compatibility 

The included software encodes in H.264, the most widely adopted video codec in the world, ensuring your video captures will be compatible with almost any device platform such as PC, Mac®, iOS® and Android™ with no editing or converting required. H.264 is also widely supported by most software titles including Adobe Premiere® and Windows Media® Encoder. Plus, the software not only lets you capture and export videos, but it also lets you take screenshots, schedule recordings and instantly stream your video source over the Internet using online services such as Twitch.

This card is capable of capturing lossless raw video making it compatible with Microsoft® DirectShow. With raw video capture you can record video using your preferred third party DirectShow software such as Open Broadcaster Software (OBS). 

Flexible input solutions for convenient compatibility

With multiple A/V input options you can capture from a wide variety of sources including HDMI, DVI, VGA, and component. You can also use this capture card with A/V adapters to record other video sources such as SDI using our SDI to HDMI converter (SDI2HD). Support for a variety of A/V devices is ideal for archiving analog video footage into a digital database.

The device also includes easy-to-use software that’s compatible with NTSC and PAL systems, making it a must for professional video archiving applications where source media can change from project to project.

The PEXHDCAP60L is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Notes:

  • Will not record digitally-encrypted content.

Computer System Requirements:

  • Operating System: Microsoft® Windows® Vista / 7 / 8 / 8.1 (32/64-bit)
  • CPU: i3 Dual Core 2.8GHz or higher
  • Memory: 2 GB
  • Available PCI-express slot

The StarTech.com Advantage

  • Capture very frame of your PC video output with support for 1080p video at 60 FPS
  • H.264 encoding ensures your recordings will work on any platform, such as PC, Mac, iOS & Android
  • Record from different source devices, with a wide variety of video input ports including HDMI, DVI, VGA, and component

Manufacturer Part Number
PEXHDCAP60L
EAN/UPC
0065030858373,065030858373
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware
Audio: Yes
Converter Type: Format Converter
Industry Standards: NTSC, PAL-M, PAL-60, PAL
Video Encoding: MPEG4/H.264

Performance
Audio Specifications: HDMI or Component RCA Stereo
Maximum Analog Resolutions: 1920x1080 (1080p/30/50/60)
Maximum Digital Resolutions: Video input: 1920x1080 (1080p/30/50/60)
Video output: 1920x1080 (1080p/60)
Supported Resolutions: 1080i/p, 720p, 576i/p, 480i/p
Wide Screen Supported: Yes

Connector(s)
Connector A: 1 - PCI Express x1 Male
Connector B:
1 - DVI-I (29 pin) Female
1 - HDMI (19 pin) Female
1 - Component Video (3 x RCA) Female
1 - VGA (15 pin; High Density D-Sub) Female
1 - S-Video (4 pin; Mini-DIN) Female

Software
OS Compatibility: Windows® 8 / 8.1 (32/64bit) / Windows® 7 (32/64bit) / Vista(32/64) / XP(32/64)

Physical Characteristics
Product Length: 5.3 in [135 mm]
Product Weight: 10.6 oz [300 g]
Product Width: 2.7 in [69 mm]

Environmental
Humidity: 20~80% (non-condensing)
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -5°C to 40°C (23°F to 104°F)

Packaging Information

Shipping (Package) Weight: 14.1 oz [400 g]

What's in the Box
Included in Package:
1 x PCI Express Capture Card
1 x HDMI to DVI Adapter
1 x VGA to DVI Adapter
1 x Component Breakout Cable
1 x S-Video Breakout Cable
1 x Full-profile Bracket (Attached)
1 x Low-profile Bracket
1 x Software Installation Disc
1 x Instruction Manual