Mini DisplayPort to HDMI / VGA Adapter

Connect your Mini DisplayPort equipped PC or Mac® to an HDMI or VGA display. The MDP2HDVGA Mini DisplayPort™ travel adapter lets you connect your mDP enabled Ultrabook™ or laptop computer to any VGA or HDMI® display. The sleek adapter features an all-white design that looks great when interfaced with your MacBook Pro® or MacBook Air®.

Connect to any HDMI or VGA Display

Why carry multiple adapters when you only need one? Instead of keeping two different adapters on-hand, the mDP travel adapter offers both VGA and HDMI outputs, so you’ll be able to connect from your laptop to any modern boardroom or classroom display -- an ideal plug-and-play solution for BYOD (Bring Your Own Device) applications at the office. 

Plus, because the converter supports video resolutions up to 1920x1200 or 1080p you can convert a Mini DisplayPort video source to HDMI or VGA without sacrificing video quality.

Maximize portability

The travel A/V adapter maximizes portability with a small footprint and lightweight design. The convenient design ensures the adapter is as portable as your laptop, fitting easily into your laptop bag or carrying case and eliminates the need to carry more than one adapter. With this adapter you can walk into virtually any boardroom ready to present, making a great first impression, and saving you the embarrassment of having to rummage through your bag looking for the right connector.

The 2-in-1 converter is compatible with the Intel Thunderbolt port on your Mac or PC and installs easily with no software or drivers required.

The MDP2HDVGAW is backed by a 2-year StarTech.com warranty and free lifetime technical support.

Manufacturer Part Number
MDP2HDVGAW
EAN/UPC
0065030860383,065030860383
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware

Adapter Style: Adapter
Audio: Yes
Converter Type: Passive
Output Signal: HDMI

Connector(s)

Connector A: 1 - Mini-DisplayPort (20 pin) Male
Connector B:
1 - VGA (15 pin; High Density D-Sub) Female
1 - HDMI (19 pin) Female

Physical Characteristics
Color: White
Product Height: 0.9 in [23.6 mm]
Product Length: 9.8 in [250 mm]
Product Weight: 0 oz [0.1 g]
Product Width: 4.1 in [105 mm]

Environmental

Humidity: 40~85% RH
Operating Temperature: 0°C to 60°C (32°F to 140°F)
Storage Temperature: -10°C to 70°C (14°F to 158°F)

What's in the Box

Included in Package: 1 - Mini DisplayPort to HDMI / VGA Adapter