Monitor Stand - Desktop

Place a display, up to 30” in size, at your desk, using this height-adjustable monitor mount with integrated cable management. The adjustable monitor stand lets you mount a display on your desk, with tilt, pivot and height adjustments for perfect positioning.


The monitor stand holds most common displays with ease, supporting monitors from 12 - 30" up to a maximum weight capacity of 30lbs (14kg).

For added flexibility, you can use the included hardware to mount your Apple Cinema Display, Thunderbolt Display or Apple iMac. The stand works with any Apple Cinema Display or Thunderbolt Display that came with a removable stand or built-in VESA mount adapter. It also works with any iMac that is manufactured before 2012. For iMac computers from 2012 to present, the stand works with any iMac that came with a built-in VESA mount adapter.

The desktop monitor stand features a 15in (380mm) tall support post, for a much greater range of height adjustments than typical monitor stands can provide. For viewing longer pages or blocks of code without scrolling, the LCD stand also supports landscape to portrait display rotation.

Adjust your display height, position and viewing angles easily to create an ergonomic work environment, with the added benefit of reclaiming valuable workspace on your desk by mounting on a support post above the desk surface.

This TAA compliant product adheres to the requirements of the US Federal Trade Agreements Act (TAA), allowing government GSA Schedule purchases.

The ARMPIVSTND is backed by a StarTech.com 2-year warranty and free, lifetime technical support.

Manufacturer Part Number
ARMPIVSTND
EAN/UPC
0065030859516,065030859516
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

  • Warranty: 2 Years

Hardware

  • # of displays supported: 1
  • Articulating No
  • Height Adjustment Pole-mounted
  • Mounting Options: Desktop stand
  • One-touch height adjustment: No
  • VESA Hole Pattern(s): 75x75 mm, 100x100 mm
  • Wallmountable: No

Performance

  • Display Rotation: 360°
  • Height Adjustment: Yes
  • Maximum Display Size: 30in
  • Pan: 60°
  • Tilt: +45° / -15°
  • Weight Capacity: 30.9 lb [14 kg]

Physical Characteristics

  • Color: Silver
  • Enclosure Type: Steel and Plastic
  • Product Weight: 6 lb [2.7 kg]

Packaging Information

  • Shipping (Package) Weight: 7.4 lb [3.3 kg]

What's in the Box

Included in Package:
  • 1 x Aluminum Base
  • 1 x Support Post
  • 1 x Monitor Mount
  • 1 x Cable Clip
  • 1 x Iron Position Ring
  • 4 x M5 x 18mm Hex Screws
  • 1 x Flange
  • 4 x Plastic Caps
  • 1 x Torx Tool
  • 1 x 3mm Allen Wrench
  • 1 x 4mm Allen Wrench
  • 1 x Access Card
  • 4 x Thumb Screws
  • 2 x M6 x 16mm Screws
  • 4 x Rubber Feet
  • 1 x Instruction Manual