
Silence is Golden
Eliminate unwanted distractions with active noise cancellation in console and mobile modes.
Crystal Clear Wireless
Intelligent channel-hopping for an interference-free wireless experience.
DTS Headphone:X 7.1 Surround Sound
Creates an amazing, 3D 360-degree sound stage with unmatched spatial accuracy.
Enhanced DTS Surround Sound Modes & Presets
Custom DTS Surround Sound modes combine with enhanced Turtle Beach genre-specific
presets to further immerse you in your favorite games, movies and music.
Hidden, High-Quality Microphones
Dual hidden microphones, with environmental mic presets to ensure you are always heard – regardless of your surroundings.
Magnetic Charging Stand
Low profile magnetic charging stand keeps your Elite 800 fully charged without cables.
Bluetooth Versatility
Enjoy wireless Bluetooth connectivity with all your mobile devices including PS Vita™.Never
Miss a Text or Call
Pair your mobile phone to hear text notifications or take calls while gaming.
Superhuman Hearing
From footsteps to reloads, Superhuman Hearing ensures you hear it all. The exclusive Turtle Beach preset gives you the competitive advantage.
Rechargeable Battery
Built-in rechargeable battery delivers up to 10 hours of wireless gaming.
Companion App
Download the Ear Force Audio Hub app to wirelessly change presets on the fly using your mobile phone or tablet.
Swappable Speaker Plates
Easy-to-use rocker plates can be swapped with new designs from turtlebeach.com/plates.
Separate Volume Controls
Set your mix of game and chat volume levels right on the headset.
Stop SHOUTING!
Mic Monitoring lets you hear your own voice in the headset to avoid shouting.
Dynamic Chat Boost™
Even during loud gameplay spikes, chat volume automatically rises to ensure you never miss a command.
Easy Setup
Setup is easy through the USB and optical connections to the magnetic charging stand which doubles as the wireless transmitter.
Elite Membership with Purchase
Note:
HEADSET
Speakers: 50 mm with Neodymium Magnets
Frequency Response: 20 Hz – 20 kHz
Earcup Design: Around-Ear (Closed)
Microphone Design: Dual Hidden Noise-Cancelling Microphones
Bluetooth: Bluetooth Radio with Dual-Pairing Mode and A2DP Compatibility
Battery: Rechargeable Lithium Polymer
TRANSMITTER
Game Input: Digital Optical (Toslink) with Digital Optical Pass-through
Chat/Mic Input/Output: USB
Surround Sound Processing: DTS Headphone:X 7.1
Wireless Connection: RF with Intelligent Channel Hopping
Wireless Range: Up to 30 ft. (9 m)
Power: USB