DSLR Camera Sling Backpack

This ruggedly styled DSLR backpack sling offers dynamic carrying and accessibility options to keep up with the versatility of your photography. Depending on your day of shooting, change the bag from a backpack to either a right-shoulder or left-shoulder sling. Utilize complete access to your camera and gear through either a left, right or front entry.

Manufacturer Part Number
KSB-101BLACK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DSLR CAMERA SLING BACKPACK

  • Size  24.5 x 20.5 x 42 cm
  • Fits devices  23 x 15.5 x 21 cm
  • Weight  1 kg
  • Materials  Nylon
  • Warranty  25 years
  • Color  Black