MAX Extreme Shell for HP 11" Revolve (Grey)

The Max Extreme Shell safeguards your investment with two layers of shock-absorbing, co-molded polycarbonate material, which offer TPE edge and corner shock and impact protection. The Extreme Shell exceeds military drop testing, ensuring that your device is protected in even the most precarious situations.

  • Custom co-molded, lightweight design offers unrivaled shock absorbing protection against drops, scratches and wear & tear
  • Exceeds military standard drop testing (MIL-STD-810)
  • Pop up feet provide an ergonomic typing angle
  • Heavy duty shock absorbing TPU bumpers around corners and edges protect notebook from impact due to drops
  • Vented bottom for heat ventilation
  • Open slots for camera, ports and vents
  • Includes an adjustable hand strap for increased functionality
  • Transparent design on back allows for extra visibility to asset tags and barcodes
  • Custom colors and logos available with minimum order quantities

Manufacturer Part Number
HP-ES-REV-11-GRY
EAN/UPC
0857273005436,857273005436
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions: 10.5 x 8.0 x 2.0 in
Weight: 0.8 lb
Colors: Black, Grey