6,000 ANSI lumens, WXGA, Single-chip DLP Laser Phosphor Projector

Producing a noise level of just 35dB, the Barco laser phosphor projectors are the quietest laser phosphor projectors currently available. The PGWX-62L offers WXGA resolution (1,280 x 800) and features a lightweight and compact design that blends in nicely. What’s more thanks to its laser phosphor light source the projector offers long lifetime, low maintenance (no lamps and filters) and great color performance.

What you'll love about the PGWX-62L
  • Quietest laser phosphor projector on the market
  • Long lifetime of 20,000 hours
  • Low total cost of ownership thanks to laser light source
  • Compact, lightweight and stylish design that seamlessly blends in 
  • Flexible installation thanks to 360° rotation and portrait mode
  • High-quality images with an unmatched level of detail and contrast
  • Button-free and cable-free for simple operation and less clutter
  • Reliable DLP technology for true ease of mind
  • Flexible color management thanks to preset image modes 
  • Intuitive control menu with the most common features at your fingertips
  • User-friendly remote control that features just one button

ClickShare Inside

Supporting the integration of optional connectivity modules, the PGWX-62L is future-proof and can be upgraded with extra functionalities. Based on Barco’s wireless presentation system ClickShare, the ‘ClickShare Inside’ option can be nicely integrated at the back of the projector and allows users to wirelessly share their content on-screen, for true collaboration.

Manufacturer Part Number
R9005940
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specs

Projector type: WXGA single-chip DLP projector
Technology: 0.65" DMD
Resolution: 1,280 x 800 WXGA
Brightness: 6,000 ANSI lumens*
Contrast ratio: 11,000:1*
Brightness uniformity: 90%*
Aspect Ratio: 16:10
Lens type: G lens
Lenses: 1.28-1.60:1; 1.00-1.28:1; 1.61-3.07:1; 3.04 ~ 5.78
Optical lens shift: Vertical: -100% to +100% / horizontal: -30% to +30%
Light source: Laser diode
Light source lifetime: 20,000 hours (bright mode)
Sealed DLP™ core: yes
Advance Picture in Picture: yes
Orientation: Ceiling/floor, front/rear, 360 degree free installation, portrait
Integrated web server: Yes
3D: Yes (DLP link)
Keystone correction: app. +/-20° vertical
Inputs: VGA-in, VGA-out, HDMI, DVI, CVBS, LAN, RS232, 12V out, 5V out;
Input Resolutions: up to WUXGA (1,920 x 1,200) 60Hz
Software tools: Projector Toolset
Control: IR, RS232, RJ45
Network connection: 10/100 base-T, RJ-45 connection
Power requirements: 100-240V / 50-60Hz
Max. power consumption: 580 W
Noise level (typical at 25°C/77°F): 35 dBA (bright mode)/ 32 dBA (eco mode)
Operational ambient temperature: 5-40°C / 41°-104°F (sea level)
Operational humidity: 10-85%
Dimensions (WxLxH): 506 x 516 x 251 mm (without cable cover)
Weight: 17.5 kg
Shipping dimensions (WxLxH): 796 x 595 x 378mm
Standard accessories: Power cord, wireless remote control, lens cover
Certifications: CB test certificate, US emc, US safety, CE emc and safety, CCC emc and safety
Warranty: Limited 3 years parts and labor. Extendable up to 5.
*: Measurement, measuring conditions, and method of notation all comply with ISO 21118 international standards.