TeraStation 1400R TS1400R0404 NAS Server

Buffalo’s TeraStation 1400R is an entry level rackmount storage solution with hard drives included ensuring comparability and reliability with your device. This 4-drive storage solution was designed to provide business level software at an entry-level price and work well as a backup target with multiple user access. 

Enjoy easy set-up with customizable RAID data protection and exceptional performance during file transfers and everyday NAS functions, as well as professional features such as Active Directory, USB accessory, and disk quota support; share level replication; hot-swap hard drives; and eleven licenses of NovaBACKUP - Buffalo Edition provides professional backup & data recovery solution.

Manufacturer Part Number
TS1400R0404
EAN/UPC
0747464129457,747464129457
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

MODELS: TS1400R
Part Numbers: TS1400R0404, TS1400R0804, TS1400R1204, TS1400R1604
Confguration: Rackmount

INTERNAL HARD DRIVES
Number of Drives: 4
Capacity Range: 4, 8, 12, 16 TB
Drive Interface: SATA 3 Gbps
Supported RAID: 0/1/5/6/10/JBOD (Individual Disks)

USB INTERFACE
Standards Compliance: USB 3.0, USB 2.0
Connector Type: A type
Number of Ports: 2x USB 3.0 (1 front, 1 rear), 1x USB 2.0 (rear)
Data Transfer Rates: 5 Gbps (USB 3.0), 480 Mbps (USB 2.0)

PERFORMANCE
CPU: 1.2 GHz Dual-Issue ARM
Memory: 512 MB DDR3

ENVIRONMENTAL & POWER
Power Consumption: Max 150W
Power Supply: Internal AC 100-240V Universal 50/60Hz
Operating Temperature: 41° - 95°F (0° - 35°C)
Operating Humidity: 20 - 80% non-condensing

SHIPPING
Dimensions (LxWxH): 16.93 x 16.91 x 1.74 in
Weight: 11.9 lbs

LAN INTERFACE
Standards Compliance: (10BASE-T)IEEE802.3, (100BASE-TX)IEEE802.3u, (1000BASE-T)IEEE802.3ab
Number of Ports: 1
Data Transfer Rates: 10 / 100 / 1000 Mbps
Supported Protocols: TCP/IP
Network File Services: CIFS/SMB, AFP, HTTP/HTTPS, FTP/SFTP, NFS
Connector Type: RJ-45

CLIENT OS SUPPORT
Windows® 8.1 (32-bit/64-bit), Windows® 8 (32-bit/64-bit) , Windows® 7 (32-bit/64-bit), Windows Vista® (32-bit/64-bit), Windows Server® 2012R2, Windows Server® 2012, Windows Server® 2008R2, Windows Server® 2008, Windows Server® 2003, Mac® OS® X up to 10.10, Android 4.0*, iOS 6.0*, Windows Phone 8.1*
*TS1400R only

ACCESSORIES
Compatible Hard Drives:
TS1200D & TS1400D: OP-HD1.0BST-3Y, OP-HD2.0BST-3Y, OP-HD3.0BST-3Y, OP-HD4.0BST-3Y
TS1400R: OP-HD1.0S-3Y, OP-HD2.0S-3Y, OP-HD3.0S-3Y, OP-HD4.0S-3Y

BOX CONTENTS
TeraStationTM, Utility CD (TeraNavigator, NASNavigator2, NovaBACKUP®, Adobe® Reader®) Quick Setup Guide, Ethernet Cable, AC Adapter, AC Cable, Warranty Statement

INCLUDED SOFTWARE:
TeraNavigator, NASNavigator2, NovaBACKUP® Bualo Edition (one server and ten workstation licenses), Adobe® Reader®