Dux Rugged Case for MacBook Air 11" - Black/Clear

Designed in Australia, the STM Dux fitted case provides best-in-class protection for your Apple MacBook Air 11-inch device. The super protective polycarbonate and rubberized TPU bracket prevents scratches and dings for even the most accident prone among us. The Dux sports a unique transparent cover allowing you to customize your laptop with photos, stickers etc., or just let the pristine device to shine through. All ports are accessible with a ergonomic and form fitting design for a comfortable carry. Textured rubber feet prevent your laptop from sliding on smooth surfaces. The open hinge design facilitates heat transfer so your MacBook Air can cool itself freely. Simple and audible "click" installation makes for an easy on or off.

Manufacturer Part Number
stm-122-094K-01
EAN/UPC
0617529784580,617529784580,0616641056209,616641056209
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

main material(s): TPU & Polycarbonate
outer dimensions: 7.5 x 11.8 x 0.68 in / 19.2 x 29.9 x 1.7 cm
capacity: fits MacBook Air 11"