DLP Pico Smart Projector with Android OS (J7-LED-PICO)

Manufacturer Part Number
J7-LED-PICO
EAN/UPC
0748252243812,748252243812
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Model: J7-LED-PICO
Operating System: Android 4.2.2
CPU: Dual Core 1.2 GHz
RAM: 1GB
Internal Memory: 4GB
Display Technology: 30 DMD Texas Instruments DLP
Native Resolution: WVGA (858 x 480)
Supported Resolutions: up to 1080p
Projected Image Size: 15 - 120 inch
Lumens: 100
Contrast Ratio: 1500:1
Throw Ratio: 1.50
Vertical Image Flip: Yes
LED Lamp Life: 30,000 hours
Battery: 2000mAh
Battery Life: up to 2 hours
Power Consumption: 12V / 1.5A
Operating Temperature: 34°F - 95°F
Size: 3.9 x 3.9 x 1.0 inches
Weight: 0.42 lbs

Inputs
  • Composite Video: 1
  • MicroSD (media playback): 1
  • USB (media playback): 1
  • Audio Inputs: Headphone
  • Audio Output: 3.5mm line out
  • Built in Speaker: Yes

In the Box

  • J7-LED-PICO projector
  • Power adapter (100-240V) / power cable
  • AV cable
  • micro USB cable
  • Hard shell protective case
  • User guide