TeraStation 5400r Enterprise Rackmount

Buffalo's TeraStation 5400RH Rackmount is a high-performance four-drive 1U rack mountable network storage device ideal for businesses and demanding users requiring a reliable RAID-based NAS solution for larger networks and business critical applications.

Increased reliability is achieved with the TeraStation 5400RH being populated with hard drives built specifically for enterprise storage devices. Enterprise drives also run cooler, reducing power consumption and result in lower operating costs and longer average lifetime.

With the powerful Intel® Atom™ D2700 processor, TeraStation 5400RH Rackmount provides exceptional performance during file transfers and everyday NAS functions. TeraStation 5400RH Rackmount runs many services simultaneously and the dynamic combination of the dual-core 2.13 GHz processor and 2 GB DDR3 RAM enables the acute ability to focus on concurrent tasks with minimal performance degradation: experience maximum network throughput while surveillance video is recording from multiple IP-based cameras, remote users access content and a replication job runs in the background.

Manufacturer Part Number
TS5400RH3204
EAN/UPC
0747464130286,747464130286
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

LAN INTERFACE

Standard Compliance: IEEE802.3/IEEE802.3u/IEEE802.3ab

Data Transfer Rates: 10/100/1000 Mbps (Auto Sensing)

Connector Type: RJ-45

Number of Ports: 2

INTERNAL HARD DRIVES
Number of Drives: 4 x 3.5” HDD

(Enterprise-class HDDs available)

Hard Drive Capacities: 2 TB, 3 TB, 4 TB, 6 TB, 8 TB (*HGST Ultrastar He6)

Total Capacity: 8 TB, 12 TB, 16 TB, 24 TB, 32 TB

Drive Interface: SATA II/III 3 Gbps

Supported RAID Levels: RAID 0/1/5/6/10/JBOD (Individual Disks)

USB INTERFACE

Interface USB 3.0 / USB 2.0

Number of Ports:
3 x USB 3.0
2 x USB 2.0

Data Transfer Rates:
5 Gbps (USB 3.0)
480 Mbps (USB 2.0)

PROTOCOL SUPPORT

Networking: TCP/IP

File Sharing: CIFS/SMB, AFP, HTTP/HTTPS, FTP/SFTP/FTPS, NFS

Directory Integration: LDAP, Active Directory

Management: HTTP/HTTPS

Time Synchronization: NTP

OTHER

Dimensions (LxWxH): 16.93 x 16.91 x 1.74 in

Weight: 19.9 lbs

Operating Environment: 41-95°F (5-35°C), 20-80% (non-condensing)

Power Supply: Internal AC 100-240V Universal, 50/60Hz

Power Consumption: 140W (Maximum)

Setup Utility OS Support: Windows® Operating Systems

Client OS Support: Windows® 8 (32-bit/64-bit), Windows® 8.1 (32-bit/64-bit), Windows® 7 (32-bit/64-bit), Windows® 7 (64-bit), Windows Vista® (32-bit/64-bit), Windows® XP, Windows® 2000, Windows Server® 2008, Windows Server® 2008  R2, Windows Server® 2003, Windows® 2000 Server, Mac OS® X up to 10.10

Optional 5-Year Enhanced Warranty: EWNBD02

REPLACEMENT PARTS

Standard HDDs:
2 TB: OP-HD2.0S-3Y
3 TB: OP-HD3.0S-3Y
4 TB: OP-HD4.0S-3Y

Enterprise HDDs:
2 TB: OP-HD2.0H-3Y
3 TB: OP-HD3.0H-3Y
4 TB: OP-HD4.0H-3Y
6 TB: OP-HD6.0H-3Y
8 TB: OP-HD8.0H-3Y

Data rate, features and performance may vary based on the conguration of your system and other
factors.
1 TB= 1,000,000,000,000 Bytes. Actual data throughput and range will vary depending upon network
conditions and environmental factors, including volume of network trac,
building materials and construction, and network overhead.