Buffalo’s TeraStation 1400R is an entry level rackmount storage solution with hard drives included ensuring comparability and reliability with your device. This 4-drive storage solution was designed to provide business level software at an entry-level price and work well as a backup target with multiple user access.
Enjoy easy set-up with customizable RAID data protection and exceptional performance during file transfers and everyday NAS functions, as well as professional features such as Active Directory, USB accessory, and disk quota support; share level replication; hot-swap hard drives; and eleven licenses of NovaBACKUP - Buffalo Edition provides professional backup & data recovery solution.
Note:
MODELS: TS1400R
Part Numbers: TS1400R0404, TS1400R0804, TS1400R1204, TS1400R1604
Confguration: Rackmount
INTERNAL HARD DRIVES
Number of Drives: 4
Capacity Range: 4, 8, 12, 16 TB
Drive Interface: SATA 3 Gbps
Supported RAID: 0/1/5/6/10/JBOD (Individual Disks)
USB INTERFACE
Standards Compliance: USB 3.0, USB 2.0
Connector Type: A type
Number of Ports: 2x USB 3.0 (1 front, 1 rear), 1x USB 2.0 (rear)
Data Transfer Rates: 5 Gbps (USB 3.0), 480 Mbps (USB 2.0)
PERFORMANCE
CPU: 1.2 GHz Dual-Issue ARM
Memory: 512 MB DDR3
ENVIRONMENTAL & POWER
Power Consumption: Max 150W
Power Supply: Internal AC 100-240V Universal 50/60Hz
Operating Temperature: 41° - 95°F (0° - 35°C)
Operating Humidity: 20 - 80% non-condensing
SHIPPING
Dimensions (LxWxH): 16.93 x 16.91 x 1.74 in
Weight: 11.9 lbs
LAN INTERFACE
Standards Compliance: (10BASE-T)IEEE802.3, (100BASE-TX)IEEE802.3u, (1000BASE-T)IEEE802.3ab
Number of Ports: 1
Data Transfer Rates: 10 / 100 / 1000 Mbps
Supported Protocols: TCP/IP
Network File Services: CIFS/SMB, AFP, HTTP/HTTPS, FTP/SFTP, NFS
Connector Type: RJ-45
CLIENT OS SUPPORT
Windows® 8.1 (32-bit/64-bit), Windows® 8 (32-bit/64-bit) , Windows® 7 (32-bit/64-bit), Windows Vista® (32-bit/64-bit), Windows Server® 2012R2, Windows Server® 2012, Windows Server® 2008R2, Windows Server® 2008, Windows Server® 2003, Mac® OS® X up to 10.10, Android 4.0*, iOS 6.0*, Windows Phone 8.1*
*TS1400R only
ACCESSORIES
Compatible Hard Drives:
TS1200D & TS1400D: OP-HD1.0BST-3Y, OP-HD2.0BST-3Y, OP-HD3.0BST-3Y, OP-HD4.0BST-3Y
TS1400R: OP-HD1.0S-3Y, OP-HD2.0S-3Y, OP-HD3.0S-3Y, OP-HD4.0S-3Y
BOX CONTENTS
TeraStationTM, Utility CD (TeraNavigator, NASNavigator2, NovaBACKUP®, Adobe® Reader®) Quick Setup Guide, Ethernet Cable, AC Adapter, AC Cable, Warranty Statement
INCLUDED SOFTWARE: TeraNavigator, NASNavigator2, NovaBACKUP® Bualo Edition (one server and ten workstation licenses), Adobe® Reader®