Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Hardware Profile
- 1/2.7” 2 Megapixel progressive CMOS sensor
- Minimum Illumination: 0 lux (with IR illumination)
- 10x digital zoom
- Fixed length 4.37 mm.
- Aperture: F2.0
- Angle of view:
- (H) 67.4°
- (V) 40.8°
- (D) 75.0°
Image Features
- Configurable image size, quality, frame rate, and bit rate
- Time stamp and text overlays
- Configurable motion detection windows
- 3 Configurable privacy masks zone
- Configurable shutter speed, brightness, saturation, contrast, sharpness
Video Compression
- H.264/MPEG-4/MJPEG simultaneous format compression
- JPEG for still images
- H.264/MPEG-4 multicast streaming
Video Resolution
- 16:9 - 1920x1080 (@ up to 15 fps), 1280x720, 800x450, 640x360, 480x270, 320x176, 176x144 (@ up to 30 fps)
- 4:3 – 1440x1080 (@ up to 15 fps), 1280x960, 1024x768, 800x600, 640x480, 320x240, 176x144 (@ up to 30 fps)
Audio Support
- Built-in microphone
- Built-in speaker
- G.726 codec
Connectivity
- 1x 10/100Base-T Ethernet (RJ-45)
Wireless (DCS-2230 only)
- IEEE 802.11n/g/b
- WEP/WPA/WPA2 security
- WPS (Wi-Fi Protected Setup) push-button
External Device Interface
- 1 DI / 1 DO
- Micro SD card slot
- PIR motion detector
Network Protocols
- IPv4
- TCP/IP
- UDP
- ICMP
- DHCP Client
- NTP Client (D-Link)
- DNS Client
- DDNS Client (D-Link)
- SMTP Client
- FTP Client
- HTTP / HTTPS
- Samba Client
- PPPoE
- UPnP Port Forwarding
- RTP/RTSP/RTCP
- IP filtering
- 3GPP
- IGMP
- ONVIF compliant
Security
- Administrator and user group protection
- Password authentication
- HTTP and RTSP digest encryption
System Requirements for Web Interface
- Operating System: Microsoft Windows 7/Vista/XP/2000, Apple MAC OSX 10.3 or above, Linux, Unix
- Browser: Internet Explorer, Firefox, Netscape, Opera
Event Management
- Motion detection
- PIR motion detection
- Event notification and upload snapshots/video clips via HTTP, SMTP, or FTP
- Supports multiple HTTP, SMTP, and FTP servers
- Multiple event notifications
- Multiple recording methods for easy backup
Remote Management
- Configuration accessible via web browser
- Take snapshots/video clips and save to local hard drive or NAS via web browser
Mobile Support
- Pocket PC, or mobile phone with 3GPP playback support
D-ViewCam™ System Requirements
- Operating System: Microsoft Windows 7/Vista/XP
- Web Browser: Internet Explorer 6 or higher
- Protocol: Standard TCP/IP
D-ViewCam™ Software Functions
- Remote management/control of up to 32 cameras
- Viewing of up to 32 cameras on one screen
- Supports all management functions provided in web interface
- Scheduled motion triggered, or manual recording options
Power
- 5V DC 1.25 A, 50/60 Hz
- Max. Power Consumption 2.5 W
Temperature
- Operation: 0 to 40 °C
- Storage: -20 to 70 °C
Humidity
- 20% to 80% non-condensing
Weight
Certifications
- CE
- CE LVD
- FCC (Class B)
- ICES-003
- C-Tick
Dimensions
- Camera: 58 x 95 x 38.7 (W x H x D)
- Camera+stand: 82 x 128.6 x 97 (W x H x D)