BT-4000 Wireless Boombox

Manufacturer Part Number
ISOUND-6263
EAN/UPC
0845620062638,845620062638
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

TECHNICAL SPECIFICATIONS:

Battery: Lithium polymer 3.7V/2100mAh

Input Power: USB 5V (500mA or higher)

Play Time: Up to 5 hours

Charge Time: Approximately 3 hours

Bluetooth Version: 3.0

Operating Range: 10 meters

RF Frequency Range: 88-108 MHz

Frequency Response: 100Hz-16KHz

Reception Sensitivity: FM-20dB

Driver Size: 2 x 90mm

Speaker Output Level: 2.5W x 2-RMS