12" Subwoofer

Sound Technology

Low frequency output has been improved by increasing the cone area without changing the cutout diameter. By adopting a "Stress-free Spider" and a "Thermal Efficient System" the mechanical and thermal durability has also been improved dramatically delivering smooth and strong bass.

Square Array Pattern

By using a polypropylene woofer cone with a "Square Array" pattern, cone strength is increased and low frequency performance is enhanced.

Manufacturer Part Number
KFCW3016PS
EAN/UPC
0019048211095,019048211095
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specs:

Model Name: KFC-W3016PS  

Size: 12in
Diaphragm: PP Cone Black
Surround: Rubber
Basket: Steel  Black
Magnet: Ferrite  φ145*φ75*t15*2

DIMENSION:

Width: 12-13/16in
Height: 12-13/16in
Cutout Diameter: 11in
Depth: 6in
Mounting Depth: 5-3/16in

WEIGHT:
Gross Weight:
13.9lbs
Weight of Woofer Magnet: 62.7oz

POWER HANDLING":
Peak Power (KITS SPEC) : 2000W
Rated Power (CEA SPEC): 400W
SENSITIVITY: 82db / W at 1m
FREQUENCY RESPONSE: 27Hz-300Hz
Impedance: 4ohms

ACCESSORY:
Screw sets
Pan Head Tapping Screw φ4x35*8
Cushion *1

SPECIAL FEATURE:

Over Sized Diaphragm
Shallow Design/Same as W3016PS Fitting Area
8AWG Push Terminal
Dual Ventilation