RocketStor 6351A Docking Station

The RocketStor 6351A is the industry's fastest , most verstaile, Thunderbolt™ 2 I/O connectivity solution!

Our innovative design exemplifies convenience and simplicity. We have utilized the Thunderbolt™ 2 bandwidth to deliver dedicated performance for USB 3.0 and eSATA connections. The stylish, all-aluminum dock is perfect for compact desktops or portable systems equipped with Thunderbolt™, and allows you manage all of your peripherals from a single device! 

Dedicated Performance Architecture

The 20Gb/s of transfer bandwidth delivered by Thunderbolt™ 2 connectivity enables the RocketStor 6351A to fully implement our Dedicated Performance Architecture. 

Each of the 5Gb/s USB 3.0 ports and the 6Gb/s eSATA port is powered by a dedicated controller, and delivers uncompromised transfer performance for external hard drives, SSD's, disk enclosures, and drive docks.

The dual Thunderbolt™ 2 ports support daisy-chain configurations of up to 5 additional Thunderbolt devices to your system! 

Manufacturer Part Number
RS6351B
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Feature Specifications

RocketStor 6351A Technical Specifications
Form Factor: Thunderbolt™ 2 Multi-Function I/O Dock
Thunderbolt Ports: Two Thunderbolt™ 2 ports for daisy chaining up to six HighPoint Thunderbolt™ devices, Apple Thunderbolt™ Displays, or Mini DisplayPort devices
Host Bus Type: Dual 20Gbps Thunderbolt™ Ports
I/O Ports: Dual 5Gb/s USB 3.0 Ports
Single 6Gb/s eSATA Port
Audio Input (microphone / headset)
Audio Output (headphone / speaker)
Gigabit Ethernet Port

USB Device Support: Any industry standard USB device. Provides 1.5A per USB port for bus-powered devices
USB Charging (Dual 5Gb/s USB 3.0 Ports): USB Charging support for USB devices (iOS device requires installing the driver to enable charging support for OS X 10.9 and later)
Enclosure Indicators: Power LEDs
Design Features: Compact form factor (7” x 3” x 4”)
Single Panel Connectivity
Single Cable Installation For Thunderbolt™ platforms
Power Supply: 250 watts power supply (90V to 264V).
Warranty: Limited Warranty period (parts): 1 years
Limited Warranty period (Labor): 1 years
Return For Repair or Replacement Only
Product Support: US based Phone/Skype support
(Monday-Friday 9am-6pm PST, except public holiday)
ROHS Compliant: Yes
System Compatibility
System Support: Mac and Windows PC’s with Thunderbolt™ Support
O. S. Support: Mac OS X 10.8.5 & later / Windows 7 & later (PC only)