4ch Hawk View 2 Dome & 2 Bullet Camera DVR Kit

Our HAWK class digital video recorders go well beyond the regular standalone DVR equipment. The features you really need with high tech quality, while maintaining a low price.

Manufacturer Part Number
HAWKVIEW04-2D2B
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DVR Specs

System
Main Processor: Embedded processor
Operating System: Embedded LINUX

Video
Input: 4 channel, BNC
Standard: NTSC(525Line, 60f/s), PAL(625Line, 50f/s)

Audio
Input: 1 channel, RCA
Output: 1 channel, RCA
Two-way Talk: 1 channel Input, 1 channel Output, BNC

Display
Interface: 1 HDMI, 1 VGA, 1 TV, BNC(1.0Vp-p, 75Ohms)
Resolution: 1920x1080, 1280x1024, 1280x720, 1024x768, 800x600
Display Split: 1/4
Privacy Masking: 4 rectangular zones (each camera)
OSD: Camera title, Time, Video loss, Camera lock, Motion detection, Recording

Recording
Video/Audio Compression: H.264 / G.711
Resolution: D1/4CIF(704x576 / 704x480) / CIF(352x288 / 352x240) / QCIF(176x144 / 176x120)
Record Rate Main Stream:: D1(1~30fps)
Record Rate Extra Stream: QCIF(1~30fps)
Bit Rate: 48~4096Kb/s
Record Mode: Manual, Schedule(Regular(Continuous), MD), Stop
Record Interval: 1~120 min (default: 60 min), Pre-record: 1~30 sec, Post-record: 10~300 sec

Video Detection
Trigger Events: Recording, PTZ, Tour, Video Push, Email, FTP, Spot, Buzzer & Screen tips
Video Detection: Motion Detection, MD Zones: 396(22×18), Video Loss & Camera Blank
Playback & Backup
Sync Playback: 1/4
Search Mode: Time/Date, MD & Exact search (accurate to second)
Playback Functions: Play, Pause, Stop, Rewind, Fast play, Slow play, Next file, Previous file, Next camera, Previous camera, Full screen, Repeat, Shuffle, Backup selection, Digital zoom
Backup Mode: USB Device / Network

Network
Ethernet: RJ-45 port (10/100M)
Network Functions: HTTP, IPv4/IPv6, TCP/IP, UPNP, RTSP, UDP, SMTP, NTP, DHCP, DNS, PPPOE, DDNS, FTP, IP Filter
Max. User Access: 20 users
Smart Phone: iPhone, iPad, Android, Windows Phone

Storage
Internal HDD: 1 SATA port, up to 2TB
Auxiliary Interface
USB Interface: 2 ports (1 Rear), USB2.0
RS485: PTZ control

General
Power Supply: DC12V/2A
Power Consumption: 10W(without HDD)
Working Environment: -10 ~+55°C / 10~90%RH / 86~106kpa
Dimension(W×D×H): Mini 1U, 325mm×245mm×45mm
Weight: 1.5KG(without HDD)

 TD-81 Camera Specs

Camera
Image Sensor: 1/3" HDIS
Effective Pixels: 720(H) x 480(V)
Horizontal Resolution: Color: 600TVL
Electronic Shutter: 1/60s~1/100,000s
Synchronization: Internal
Min. Illumination: 0.1Lux@F1.2(0Lux IR LED on)
S/N Ratio: >60dB(AGC Off)
Video Output: 1Vp-p Composite Output (75Ω/BNC)

Camera Features
Max. IR LEDs Length: 65ft Smart IR Range
Day/Night: Auto(Electronic) / Color / B/W
Backlight Compensation: BLC / DWDR
White Balance: Auto
Gain Control: Auto

Lens
Focal Length: 3.6mm
Mount Type: M12
General
Power Supply: DC12V±10%
Power Consumption: Max 3W
Working Environment: -40C~+60C / 20%~80%RH
Ingress Protection: IP66
Dimensions: Φ113.6mm x 85.4mm
Weight: 300g

 BL-71 Camera Specs

Camera
Image Sensor: 1/3" Super HAD CCD II
Effective Pixels: 976(H) x 494(V), 480K pixels
Horizontal Resolution: Color: 700TVL
Electronic Shutter: 1/60s~1/100,000s
Synchronization: Internal
Min. Illumination: 0.1Lux@F1.2(0Lux IR LED on)
S/N Ratio: >50dB(AGC Off)
Video Output: 1Vp-p Composite Output (75Ω/BNC)

Camera Features
Max. IR LEDs Length: 65ft IR Range
Day/Night: Auto(Electronic) / Color/ B/W
Backlight Compensation: BLC / HLC
White Balance: Auto Trace WB1 / Auto Trace WB2 / Manual / Auto
Gain Control: Auto
Noise Reduction: 2D
White Point Removal: Support

Lens
Focal Length: 3.6mm
Mount Type: M12

General
Power Supply: DC12V±10%
Power Consumption: Max 2.5W
Working Environment: -10°C~+60°C / 20%~80%RH
Ingress Protection: IP66
Dimensions: Φ69mm × 85mm
Weight: 250g