Note:
Camera
Image Sensor: 1/2.8" Exmor CMOS
Effective Pixels: 1944(H) x 1092(V), 2 Megapixels
Horizontal Resolution: >1000TVL
Scanning System: Progressive
Electronic Shutter Speed: 1/3s ~1/30,000s
Min. Illumination: Color: 0.05 Lux/F1.6, B/W: 0.005Lux/F1.6
S/N Ratio: More than 55dB
Camera Features
Day/Night: Auto(ICR) / Color / B/W
Backlight Compensation: BLC / HLC / DWDR (Digital WDR)
White Balance: Auto, ATW, Indoor, Outdoor, Manual
Gain Control: Auto / Manual
Noise Reduction: 2D / 3D
Privacy Masking: Up to 24 areas
Digital Zoom: 16x
Lens
Focal Length: 5.1 mm~61.2mm (12x Optical zoom)
Max Aperture: F1.6~ F3.0
Focus Control: Auto / Manual
Angle of View: H: 51.3° ~ 4.64°
Close Focus Distance: 100mm~1000mm
PTZ
Pan/Tilt Range: Pan: 0° ~ 360° endless; Tilt: -2° ~ 90°, auto flip 180°
Manual Control Speed: Pan: 0.1° ~ 300°/s; Tilt: 0.1° ~120°/s
Preset Speed: Pan: 300°/s; Tilt:200°/s
Preset: 80(DH-SD)
PTZ Mode: 5 Pattern, 8 Tour, 5 Auto Scan, Auto Pan
Speed Setup: Human-oriented focal length/ speed adaptation
Power up Action: Auto restore to previous PTZ and lens status after power failure
Idle Motion: Activate Preset / Pan / Scan / Tour / Pattern if there is no command in the specified period
Video
Compression: H.264 / MJPEG
Resolution: 1080P(1920×1080)
720P(1280×720)
D1(704×576/704×480)
CIF(352×288/352×240)
Main Stream: 1080P/ D1 (1 ~ 25/30fps)
720P(1~50/60fps)
Sub Stream 1: D1/CIF(1 ~ 25/30fps)
Sub Stream 2: 720P/D1/ CIF (1 ~ 25/30fps)
Bit Rate: H.264: 448K ~ 8192Kbps
MJPEG: 56K ~ 20480Kbps
Audio
Compression: G.711a / G.711u (32kbps) / PCM (128kbps)
Interface: 1/1 channel In/Out
Network
Ethernet: RJ-45 (10/100Base-T)
Protocol: IPv4/IPv6, HTTP, HTTPS, SSL, TCP/IP, UDP, UPnP, ICMP, IGMP, SNMP, RTSP, RTP, SMTP, NTP, DHCP, DNS, PPPOE, DDNS, FTP, IP Filter, QoS, Bonjour
Compatibility: ONVIF PSIA CGI
Max. User Access: 20 users
Smart Phone: iPhone, iPad, Android, Windows Phone
Auxiliary Interface
Memory Slot: Micro SD, Max 64GB
RS485: N/A
Alarm: 2/1 channel In/Out
General
Power Supply: AC24V/1.5A (±10%)
POE plus (802.3at)
Power Consumption: 12W
Working Environment: -20ºC ~ 60ºC / Less than 90% RH
Ingress Protection: IP66
Vandal Resistance: IK10
Dimensions: Φ 6.69 inches × 6.10 inches
Weight: 3.96 lbs