1.3 Mega Pixel HD Indoor IP Mini Dome Camera

Manufacturer Part Number
IP-71
EAN/UPC
0617401207046,617401207046
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image Sensor: 1/3” 1.3Megapixel Aptina CMOS
Effective Pixels: 1280(H)x960(V)
Scanning System: Progressive
Electronic Shutter Speed: Auto/Manual 1/3~1/10000
Min. Illumination: Color: 0. 1LUX/F1.4
S/N Ratio: >50dB

Camera Features

Day/Night: Auto(Electronic) / Color / B/W
Backlight Compensation: BLC
White Balance: Auto
Gain Control: Auto / Manual
Noise Reduction: 2D
Privacy Masking: Up to 4 areas

Lens
Focal Length: 3.6mm (2.8mm, 6mm, 8mm optional)
Max Aperture: F1.8(F.20/F1.8/F1.6)
Angle of View: H: 70 Degrees (114 Degrees / 46 Degrees / 35 Degrees)
Mount Type: Board-in Type

Video
Compression: H.264 / MJPEG
Resolution: 1.3M(1280×960) / 720P(1280×720) / D1(704×576) / CIF(352×288)/
Frame Rate Main Stream: 1.3M(1~15fps)/720P(1 ~ 25/30fps)
Sub Stream: D1/CIF(1 ~ 25/30fps)
Bit Rate: H.264: 32K ~ 8192Kbps, MJPEG: 32K ~ 12288Kbps

Network
Ethernet: RJ-45 (10/100Base-T)
Protocol: IPv4/IPv6, HTTP, HTTPS, SSL, TCP/IP, UDP, UPnP, ICMP, IGMP, SNMP, RTSP, RTP, SMTP, NTP, DHCP, DNS, PPPOE, DDNS, FTP, IP Filter, QoS, Bonjour
ONVIF: ONVIF Ver. 2.0
Max. User Access: 10 users
Smart Phone: iPhone, iPad, Android, Windows Phone

General
Power Supply: DC12V, PoE(802.3af)
Power Consumption: <1.5W
Working Environment: -10C~+60C, 10%~90%
Dimensions: 110 x 54mm / 2.12” x 4.33 Round
Weight: 0.25kg / 8.81oz