Stingray III (JS-970) Fixed POS Workstation

The Stingray III is an enterprise-grade POS device compatible with a variety of Microsoft Windows operating systems, featuring an all-in-one flexible, modular design. With interchangeable touchscreens to allow for easy customization and unlimited mounting options, the Stingray III is perfect for retail, quick service restaurant (QSR) and hospitality industries. Multiple, powerful processor options meet specific needs of each business. Equipped with a range of powered and regular COM and USB interfaces, the Stingray III, enables operators to connect to all peripherals needed, including additional external customer displays such as those in a QSR drive-thrus, chip and PIN payment terminals and printers.

The Stingray III is an enterprise-grade POS device compatible with a variety of Microsoft Windows operating systems. It features an all-in-one flexible, modular design with interchangeable touchscreens to allow for easy customization and unlimited mounting options; perfect for retail, quick service restaurant (QSR) and hospitality industries. Its increased modularity also makes servicing and replacing parts a simpler process, allowing the workstation to be easily maintained, reducing total cost of ownership and increasing ROI.

The Stingray III offers a variety of display options depending on the application with 15-inch XGA (1024x768) and 17-inch SXGA (1280x1024) that feature clear viewing and durable touchscreen capability. These screens can be tilted from 20-90° angles with a 15° lateral swivel for improved user comfort while a secondary screen, with an optional touchscreen and customer-facing camera, is available to enable promotional video, advertising or order confirmation to be displayed to customers.

Equipped with a range of powered and regular COM and USB interfaces, the Stingray III, enables operators to connect to all peripherals needed, including additional external customer displays such as those in a QSR drive-thrus, chip and PIN payment terminals and printers. Operators can reduce wiring and costs from power adapters by powering devices such as these through the POS system.

The Stingray III features multiple, powerful processor options to meet specific needs of each business. Depending on the processor, the workstation also includes Intel® HD Graphics chip. The Celeron processor operating the device is fanless, reducing particle and dust intake and coupled with the IP-52 protected bezel-free display of the Stingray III, further minimizes risk of damage from the outside environment.

Its compatibility with existing Panasonic POS cabling and peripherals, makes the transition to an upgraded workstation simple for operators. Combined with Panasonic digital signage, security systems and tablets, the Stingray III provides retailers with a complete retail solution.

Manufacturer Part Number
JS970WP00B0OS3
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphic Chip

Intel® HD Graphics

Storage

320GB HDD (Serial ATA)

Touchscreen

Resistive touchscreen

Hinge Angle

Tilt: 20° to 90°
Swivel: 15° left and right

Speaker

2x 1W Stereo

Interface

COM: x3 (RJ-50, x2 powered +5V or 12V)
Display Port: x1
LAN: x1 (RJ45, 10BASE-T / 100BASE-TX / 1000BASE-T
USB 2.0: x2 (I/O panel); x2 (on display unit)
USB 3.0: x2 (I/O panel)
Powered USB: x2 (12V x1, 24V x1)
USB for wireless communication: x1 (in display unit)
Cash Drawer: x2 (RJ11, 24V)
eSATA: x1
Audio: x1 line-out

Power Supply

AC Adapter (place in stand): Input 100V~240V AC, 50/60Hz, Output 19VDC, 9.48A

Physical Dimensions (W x D x H)

367mm x 291mm x 374mm {14.4" x 11.5" x 14.7"}

Weight

Approx. 10.8 kg {Approx. 23.8lbs} (Celeron model)

Environment

Ingress Protection: IP52 (display), IP32 (complete system)
Operating Temperature: 5°C to 40°C
Operating Humidity: 15% to 85% RH (no condensation)
Storage Temperature: -30°C to 60°C
Storage Humidity: 10% to 90% RH