Pro Fit Wired Windows 8 Mouse

Wired mouse features a multifunction button to perform six specific actions that are specific to Windows 8. Two-button scroll wheel design is perfect for both right-handed and left-handed users. 1,800 dpi laser sensor provides high-definition tracking for enhanced performance. Plug-and-play installation sets up almost immediately for fast, simple use. Mouse is designed for use with Windows 8 and 8.1 operations systems.

Manufacturer Part Number
72323
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • UPC: 085896723233
  • Best For: Desktop PCs, Laptops, Ultrabooks
  • Colour Group: Black
  • Compatibility: Windows 8, Windows 8.1
  • Connectivity: Wired
  • Controls: Gesture Button, Scrollwheel
  • Optimised For: Productivity
  • Sensor: Laser
  • Dimensions: 3.9” x 2.3” x 1.5” (98.9mm x 58.3mm x 37.5mm)
  • Weight: 2.94 oz. (83 g)