MP230L Performance Mouse — Black

Track-on-Glass Sensor

The unique HD laser can track your hand movements on even the most difficult surfaces, including glass, so you can perform at your peak for increased productivity

2.4 GHz Wireless Connection

Using a compact nano receiver, provides the ultimate freedom and mobility for your mouse with a cord-free connection so you can keep your desktop less cluttered

Full-Size Comfort

The two-button, scroll wheel design gives both right-handed and left-handed users the freedom to get the most out of the mouse with contours that allows for pain-free extended usage

Side and DPI Adjustment Buttons

The side buttons allow for quicker browser navigation and the DPI adjustments buttons near the scroll wheel let you speed up or slow down the cursor tracking for precision control on your monitor

Plug & Play Installation

Simply insert the wireless USB receiver into your device and you’ll be up and scrolling quickly as the mouse driver will download and install automatically

Manufacturer Part Number
K72453WW
EAN/UPC
0085896724537,085896724537
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • UPC: 085896724537
  • Best For: Desktop PCs, Laptops, Ultrabooks
  • Colour Group: Black
  • Compatibility: Chrome OS 44, Mac OS 10.9, Mac OS X 10.10, Mac OS X 10.11, Windows 10, Windows 8, Windows 8.1
  • Connectivity: Wireless
  • Controls: DPI Adjustment, Gesture Button, Navigation Buttons, Scrollwheel
  • Features: Auto Power Off
  • Optimised For: Productivity
  • Range (ft/m): 30/10
  • Sensor: Laser
  • USB Receiver Size: Nano
  • Wireless Type: 2.4Ghz