ReadyNAS 3130 1U 4-Bay Diskless

Storage Made Easy. Industry-First Innovation Made Affordable.

Get the most storage bang for your IT buck. ReadyNAS packs industry-first innovation and unmatched ease-of-use into top-end storage. Unlimited snapshots. Thin provisioning. Cloud-managed replication. Real-time Anti-Virus and Encryption. In short, ReadyNAS lets you do more with your business data than you ever thought you could afford.

ReadyNAS 3130 Now Available

The new ReadyNAS 3130 from NETGEAR is a 1U 4-bay storage device running on the award-winning ReadyNAS OS 6 platform. With a powerful Intel Atom processor and features such as unlimited snapshots, cloud-managed replication, and thin provisioning, the RN3130 is ideal for high performance backup, primary storage for virtualized environments, and file sharing for up to 200 simultaneous users.

5 Layers of File Protection

  • Automatic RAID protects against disk failure
  • Exclusive snapshot technology for point in time file recovery
  • Real-time anti-virus software protects against viruses and malware
  • Bit rot protection defends against media degradation
  • Free cloud backup for your most important files
Easily Move Data Offsite

Whether a business wants to mirror information between two data high-powered data centers or a school district is looking to consolidate individual school data to a central office, replication technology is the key. ReadyNAS Replicate is a powerful and easy-to-use disaster recovery solution designed for business of any size.

Cloud Storage for the Office

Accessing data anytime, anywhere and from any connected device is fast becoming the standard in modern computing. Unfortunately, there are serious privacy risks associated with storing valuable business data on public cloud servers. With ReadyNAS and the ReadyCLOUD access platform, creating a safe and inexpensive private cloud for your business is now a reality.

Manufacturer Part Number
RN3130-100NES
EAN/UPC
0606449108446,606449108446
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number: RN3130

Model Description

  • ReadyNAS 3130 1U 4-Bay Diskless

Datasheet (PDF)

  • RN3130 Datasheet

HARDWARE

CPU

  • Intel Atom C2338 Dual Core 1.7GHz with 2GHz turbo mode

Memory

  • 2GB ECC UDIMM

Number of Bays

  • 4

Number of Users

  • 50-200

Maximum Capacity

  • 24TB

Included Storage

  • 0

Disk Type

  • Diskless

Drive Types Supported

  • SATA/SSD 2.5” or 3.5”

Hot Swappable Drives

  • Yes

eSATA Expansion Ports

  • 2

Gigabit LAN Ports

  • 2

10Gbps LAN Optical SFP+

  • 0

10Gbps LAN Copper 10GBase-T

  • 0

USB Ports

  • 1 x USB 2.0, 2 x USB 3.0

Power Supply

  • Internal 180W: input 100-240V AC, 50/60Hz

Chassis Warranty

  • 5 year next-business day replacement, 90-day 24x7 phone support, lifetime chat support

Fan (mm)

  • 3 x 40

Dimensions DxWxH (mm)

  • 406 x 486 x 44

Weight (kg)

  • 5.21

SOFTWARE AND FUNCTIONALITY

Cloud-discovery, Setup and Management

  • Yes

Data Protection with Unlimited Snapshots

  • Yes

Web-managed Replication for Disaster Recovery

  • Yes

Real-time Antivirus

  • Yes

iSCSI and Thin Provisioning

  • Yes

Single DLNA Server for Local and Remote Streaming

  • Yes