Falcon X3+ Handheld Terminal

The Falcon™ X3+ mobile computer delivers the ultimate in ruggedness, ergonomics, computing and data capture technologies, while providing a tailored solution for demanding environments needing real-time transaction visibility.

The Falcon’s Laird/Summit IEEE 802.11 a/b/g/n dual band Wi-Fi radio provides exceptional data throughput along with a new diversity antenna system for maximum coverage. The CCX v4 certification provides encryption levels for PCI compliance and seamless high speed roaming across large facilities.

Manufacturer Part Number
945200043
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

WIRELESS COMMUNICATIONS

LOCAL AREA NETWORK (LAN): Laird/Summit IEEE 802.11 a/b/g/n Frequency range - Country dependent, typically 2.4 GHz and 5.2 GHz; Cisco Compatible CCX v4 Security
PERSONAL AREA NETWORK (PAN): Bluetooth® Wireless Technology IEEE 802.15 Class 2.1 with EDR

DECODING CAPABILITY

1D / LINEAR CODES Auto discriminates all standard 1D codes including GS1 DataBar™ linear codes.
POSTAL CODES: Australian Post, Intelligent Mail, Japan Post, KIX Post; Planet Code, Postnet; Royal Mail Code (RM4SCC)
STACKED CODES: GS1 DataBar Composites, GS1 DataBar Expanded Stacked, GS1 DataBar Stacked, MicroPDF417, PDF417, UPC A/E Composites

ELECTRICAL

BATTERY: Removable battery pack with rechargeable Li-ion batteries; 3.7 V 5200 mAh (19.2 Watt hours)

ENVIRONMENTAL

DROP RESISTANCE: Withstands drops from 1.8 m / 6.0 ft onto concrete and 1500 random drops from 1.0 m / 3.3 ft according to IEC68-2-32 (Method 2)
PARTICULATE AND WATER SEALING: IP65
TEMPERATURE: Operating -20 to 50 ºC /-4 to 122 ºF; Storage -30 to 70 ºC / -22 to 158 ºF

INTERFACES

INTERFACES: Main connector with USB 1.1 Host, USB 2.0 Hi-Speed Client, RS-232 up to 115.2 Kbps; Ethernet: via single-slot dock (external module)

PHYSICAL CHARACTERISTICS

AUDIO: Integrated microphone, high-volume speaker
DIMENSIONS: Handheld - 22.5 x 8.8 x 5.5 cm / 8.9 x 3.5 x 2.2 in; 6.4 x 4.0 cm / 2.5 x 1.6 in at keyboard
DISPLAY: Reflective TFT daylight readable color display, 320 x 240 pixels (CE only), 8.9 cm / 3.5 in diagonal, 65K colors, backlight, touch screen
KEYBOARD: Polycarbonate hard cap keyboards with backlight; 29-key numeric with discrete navigation
WEIGHT: Handheld - 608.0 g / 21.4 oz

SAFETY AND REGULATORY

AGENCY APPROVALS: The product meets necessary safety and regulatory approvals for its intended use. The Users Manual for this product can be referred to for a complete list of certifications.
ENVIRONMENTAL COMPLIANCE: Complies to EU RoHS
LASER CLASSIFICATION: VLD - Class 2 IEC/EN60825-10. Compliant with 21 CFR 1040.10 except for deviations pursuant to laser notice Number 50, dated June 24, 2007
LED CLASSIFICATION: Exempt Risk Group IEC/EN62471

READING PERFORMANCE

HIGH PERFORMANCE LASER (HPL): Depth of Field - 1 to 83 cm / 1 to 32 in, depending on bar code and density; Scanning Rate - 104 +/- 12 scans/sec.; Good Read Feedback - Datalogic’s patented ‘Green Spot‘ technology
SCAN WINDOW: All scan engines feature Corning® Gorilla® Glass 3 window

SOFTWARE

CONFIGURATION & MAINTENANCE: Wavelink Avalanche pre-licensed, Avalanche Remote Control™, Datalogic Firmware Utility (DFU), Datalogic Desktop Utility (DDU), Datalogic Configuration Utility (DCU)
DEVELOPMENT: Windows SDK, Datalogic SDK (C/C++, .NET, Java); Wavelink Studio®; MCL-Collection™; Java Virtual Machine
APPLICATIONS: Pal Application Library pre-licensed
TERMINAL EMULATION: Wavelink Terminal Emulation pre-licensed, Wavelink Industrial Browser™
SECURITY: Wavelink SecurePlus; Wavelink Certificate Manager
VOICE-PICKING: Vo-CE™; Wavelink Speakeasy™

SYSTEM

MICROPROCESSOR: XScale™ PXA310 @ 806 MHz
COPROCESSOR: Cortex-M3, 32 bit
MEMORY: System RAM - 256 MB, System Flash - 1 GB
EXPANSION SLOTS: MicroSD card slot compatible with microSD-HC cards, user-accessible
REAL-TIME CLOCK: Time and date stamping under software control

WARRANTY

WARRANTY: 1-Year Factory Warranty