Note:
Camera
Image Sensor:: |: 1/3" Progressive Scan CMOS
Min. Illumination:: |: 0.07Lux @ (F1.2, AGC ON) ,0 Lux with IR
0.19 Lux @ (F2.0, AGC ON) ,0 Lux with IR
Shutter time:: |: 1/3 s to 1/100,000 s
Lens:: |: 4mm@ F2.0 (2.8mm, 6mm optional)
Angle of view: 98.5°(2.8mm), 79°(4mm) , 49°(6mm)
Lens Mount:: |: M12
Adjustment Range:: |: Pan:0° - 355°, Tilt: 0° - 75°, Rotation: 0-355°
Day& Night:: |: IR cut filter with auto switch
Wide Dynamic Range:: |: Digital WDR
Digital noise reduction:: |: 3D DNR
Compression Standard
Video Compression:: |: H.264/MJPEG
Video bit rate:: |: 32Kbps~12Mbps
Dual Stream:: |: Yes
Image
Max. Image Resolution:: |: 2048×1536
Frame Rate:: |: 50Hz: 20fps(2048 × 1536), 25fps(1920 × 1080), 25fps (1280 × 720)
60Hz: 20fps(2048 × 1536), 30fps(1920 × 1080), 30fps (1280 × 720)
Image Settings:: |: Rotate mode, Saturation, Brightness, Contrast adjustable by client software or web browser
BLC:: |: Yes, zone configurable
ROI:: |: Support
Network
Network Storage:: |: Micro SD/SDHC/SDXC card with ANR (up to 64G), NAS (Support NFS, SMB/CIFS)
Alarm Trigger:: |: Line Crossing, Intrusion Detection, Motion detection, Dynamic analysis, Tampering alarm, Network disconnect , IP address conflict, Storage exception
Protocols:: |: TCP/IP,ICMP,HTTP,HTTPS,FTP,DHCP,DNS,DDNS,RTP,RTSP,RTCP,
PPPoE,NTP,UPnP,SMTP,SNMP,IGMP,802.1X,QoS,IPv6,Bonjour
Security:: |: User Authentication, Watermark, IP address filtering, Anonymous access
System Compatibility:: |: ONVIF, PSIA, CGI, ISAPI
Interface
Communication Interface:: |: 1 RJ45 10M / 100M Ethernet interface
General
Operating Conditions:: |: -30 °C ~ 60 °C (-22 °F ~ 140 °F)
Humidity 95% or less (non-condensing)
Power Supply:: |: 12 VDC ± 10%, PoE (802.3af)
Power Consumption:: |: Max. 5W
Impact Protection:: |: IEC60068-2-75Eh, 50J; EN50102, IK10
Weather Proof:: |: IP66
IR Range:: |: Up to 30m
Dimensions:: |: Φ111 × 82 (4.4” × 3.2”)
Weight:: |: 500g (1.1 lb)