2MP 20X Network PTZ Dome Camera

Hikvision DS-2DF5220S-DE4/W smart PTZ Dome Cameras are able to capture high quality images in the indoor environment such as classroom, office and library. Embedded with 1/3’’ progressive scan CMOS chip and G-sensor makes DWDR and 2MP real-time resolution possible. With the 20X optical zoom
Day/Night lens, the camera offers another choice for the indoor environment .
Hikvision DS-2DF5220S-DE4/W smart PTZ Dome Cameras also features a wide range of smart functions, including face detection, intrusion detection, line crossing detection and audio exception, benefitting users with great improvement on security efficiency, more importantly, with key events / objects being recorded for further forensic needs. These
features, combined with smart tracking, which enables the camera to detect any progressively moving object and follow it within the camera’s area of coverage without fault. Smart Defog and EIS (Electronic Image Stabilization) are further supported to improve image quality in challenging conditions.

Manufacturer Part Number
DS-2DF5220S-DE4/W
EAN/UPC
0813908020113,813908020113,6954273610555
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera Module
Image Sensor:: |: 1/3" progressive scan CMOS
Min. Illumination:: |: Color: 0.3 lux, B/W: 0.02 lux (ƒ/1.6, 1/30 sec, 50 IRE, AGC on)
Max. Image Resolution:: |: 1920 × 1080
Focal Length:: |: 4.7 mm to 94 mm, 20x
Digital Zoom:: |: 16X
Zoom Speed:: |: Approximately 2.7 s (optical wide to tele)
Angle of View:: |: 58.3° to 3.2° (wide to tele)
Min. Working Distance:: |: 10 mm to 1500 mm (wide to tele)
Aperture Range:: |: ƒ/1.6 to ƒ/3.5
Focus Mode:: |: Auto/semiautomatic/manual
WDR:: |: Digital WDR
S / N Ratio:: |: ≥55 dB
Shutter Time:: |: 1 to 1/30,000 s
AGC:: |: Auto/manual
White Balance:: |: Auto/manual/ATW/indoor/outdoor/daylight lamp/sodium lamp
Day & Night:: |: IR cut filter
Privacy Mask:: |: 24 privacy masks programmable; optional multiple colors and mosaics
Enhancement:: |: 3D DNR, EIS, defog, HLC/BLC, SVC
Pan and Tilt Range:: |: Pan: 360° endless; tilt: -30° to 90° (auto flip)
Speed:: |: Pan manual speed: 0.1° to 150°/s, pan preset speed: 270°/s
Tilt manual speed: 0.1°to 120°/s, tilt preset speed: 200°/s
Number of Preset:: |: 300
Patrol:: |: 8 patrols, up to 32 presets per patrol
Pattern:: |: 4 patterns, with the recording time not less than 10 minutes per pattern
Park Action:: |: Preset/patrol/pattern/auto scan/tilt scan/random scan/frame scan/panorama scan
Scheduled Task:: |: Preset/patrol/pattern/auto scan/tilt scan/random scan/frame scan/panorama scan/dome reboot/
dome adjust/aux output
Smart Features Smart tracking:: |: Manual/panorama/intrusion trigger/line crossing trigger/region entrance trigger/region exiting
trigger
Smart tracking when patrol between multiple scenarios
Smart detection:: |: Intrusion detection, line crossing detection, audio exception detection, region entrance, region exiting
ROI encoding:: |: Supports 24 areas with adjustable levels
Alarm Alarm I/O:: |: 2/1
Alarm Trigger:: |: Intrusion detection, line crossing detection, region entrance, region exiting, audio exception detection,
motion detection, audio exception detection, dynamic analysis, tampering alarm, network disconnect,
IP address conflict, storage exception
Alarm Action:: |: Preset, patrol, pattern, microSD/SDHC card recording, relay output, notification on client, smart snapshot, upload FTP, e-mail linkage
Input/Output Monitor Output:: |: 1.0 V[p-p]/75 Ω, NTSC (or PAL) composite, BNC
Audio Input:: |: 1 mic in/line in interface, line input: 2 to 2.4 V[p-p]; output impedance: 1 K Ω, ±10%
Audio Output:: |: 1 audio output interface, line level, impedance: 600 Ω
HD-SDI Output:: |: 1 HD-SDI interface
Video output: 720p @ 30 fps; 1080p @ 30 fps
YPbPr Output:: |: 1 YPbPr interface, video output: 720p @ 60 fps; 1080p @ 60 fps
HDMI Output:: |: 1 HDMI interface, video output: 720p @ 60 fps; 1080p @ 60 fps
Wifi Wireless Standards:: |: IEEE802.11b, 802.11g, 802.11n
Frequency Range:: |: 2.4 GHz to 2.4835 GHz
Channel Bandwidth:: |: 20/40 MHz support
Protocols:: |: 802.11b: CCK, QPSK, BPSK; 802.11g/n: OFDM
Security:: |: 64/128-bit WEP, WPA/WPA2, WPA-PSK/WPA2-PSK, WPS
Transfer Rates:: |: 11b: 11 Mbps; 11g: 54 Mbps; 11n: up to 150 Mbps
Wireless Range:: |: 30 meters (*The performance varies depending on actual environment.)
Network Ethernet:: |: 10Base-T/100Base-TX, RJ-45 connector
Code Stream:: |: Main Stream: 30 fps (1920 × 1080, 1280 × 960, 1280 × 720)
Sub Stream: 30 fps (704 × 480, 352 × 240, 176 × 120)
Third Stream: 30 fps (1920 × 1080, 1280 × 960, 1280 × 720, 704 × 480, 352 × 240, 176 × 120)
Image Compression:: |: H.264/MJPEG/MPEG4, H.264 encoding with Baseline/Main/High profile
Audio Compression:: |: G.711ulaw/G.711alaw/G.726/MP2L2/G.722
Protocols:: |: IPv4/IPv6, HTTP, HTTPS, 802.1X, QoS, FTP, SMTP, UPnP, SNMP, DNS, DDNS, NTP, RTSP, RTP, TCP, UDP, IGMP, ICMP, DHCP, PPPoE
Simultaneous Live View:: |: Up to 20 users
Mini SD Memory Card:: |: Supports up to 128 GB microSD/SDHC/SDXC card. Supports Edge recording
User/Host Level:: |: Up to 32 users, 3 Levels: administrator, operator, and user
Security Measures:: |: User authentication (ID and PW); host authentication (MAC address)