Turbo HD720P Indoor Vari-focal IR Dome Camera

  • HD720P Video Output
  • Adopt HDTVI Technology
  • True Day/Night
  • 2.8 - 12mm vari-focal lens
  • OSD menu, 3D DNR, Smart IR
  • Up to 30m IR distance
  • Low illumination
  • Up the Coax(via coaxial cable)

Manufacturer Part Number
DS-2CE56C5T-AVFIR
EAN/UPC
0813908020403,813908020403
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera

Image Sensor: 1/3" Progressive Scan CMOS
Signal System: PAL/NTSC
Effective Pixels: 1305 (H) × 1049 (V)
Min. Illumination: 0.001 Lux @(F1.2,AGC ON), 0 Lux with IR
Lens: 2.8-12mm @ F1.4
Angle of view: 78° - 28°
Lens Mount: M12
Adjustment Range: Pan: 0 - 355°, Tilt: 0 - 180°, Rotation: 0 - 355°
Day& Night: IR cut filter with auto switch
Synchronization: Internal Synchronization
Video Output: 1Vp-p Composite Output (75Ω/BNC)
S/N Ratio: More than 62 dB
Up the Coax: Support

Menu


Auto Gain: Low/Middle/High/Off
D/N Mode: Color/ BW/ EXT
Auto White Balance: Auto / Manual
Private Mask: On/Off, maximum 8 zones
Motion Detection:: |: On/Off, maximum 4 zones
Language: English/Chinese
Function: Digital Wide Dynamic Range, 3D Digital Noise Reduction, Sharpness, Brightness, Digital Zoom, Mirror

General


Operating Conditions: -30 °C ~ 60 °C (-22 °F ~ 140 °F)
Humidity 90% or less (non-condensing)
Power Supply: 12 V DC±10%
Power Consumption: 12 VDC: Max. 3.5W
24 VAC: Max. 4.5W
IR Range: Up to 30m
Dimension: φ136 × 101 mm (φ5.35” × 3. 98”)
Weight: 380 g (0.84 lb)