Portable speaker streams music wirelessly from any Bluetooth device. High-quality microphone allows you to take and make calls for extremely clear conference calls. Rechargeable, extra-capacity battery offers long-lasting enjoyment. Passive bass radiator provides deep, rich, bass tones for a more powerful sound. Advanced Audio Distribution profile (A2DP) provides high-fidelity Bluetooth audio.
Note:
Electrical, Audio Specifications
Bluetooth® range: 33’ (10 meters)
Playback time: up to 10 hours
Audio input jack: 3.5 mm
Loudspeaker output power: 2 x 5 W
700 mVpp (at 10 k)
Certications: FCC part 15 Class B, UL, CSA, TCA, CE, TUV, RoHS
Mechanical Specifications
Dimensions 7” (24 cm) L x 3” (8 cm) H x 1.25” (3 cm) W
Operating Temperature 14 - 131º F (-10° C to 55º C)
Controls and Interfaces
ON/OFF
Volume: Up, Down
Next Track
Play/Pause/Answer Call
Back Track
Blue LED for Bluetooth® Pairing
Red LED for Charging
Package includes
P/N: WS-4014
blunote 2™ Portable Wireless Speaker
3.5mm Audio Cable
USB Charging Cable
User Guide
Registration Card
Package dimensions 10” (25.4 cm) x 4” (10.2 cm) x 3.5” (8.9 cm)
1 year limited warranty