EeeBook X205TA-DH01 Netbook

Manufacturer Part Number
X205TA-DH01
EAN/UPC
0886227924875,886227924875
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Processor

    Intel® Bay Trail-T Quad Core Z3735 1.33 GHz Processor

  • Operating System

    Windows 8.1

  • Memory

    DDR3L 1333 MHz SDRAM, 2 GB

  • Display

    11.6" 16:9 HD (1366x768) Glare panel

  • Graphic

    Integrated Intel® HD Graphics

  • Storage

    32GB eMMC

  • Card Reader

    card reader (Micro SD Micro SDXC Micro SDHC )

  • Camera

    VGA Web Camera

  • Networking

    Built-in Bluetooth™ V4.0

  • Interface

    1 x Microphone-in/Headphone-out jack
    2 x USB 2.0 port(s)
    1 x micro HDMI

    1 x micro SD card

  • Audio

    Built-in Speakers And Microphone
    SonicMaster

  • Battery

    38 Whrs Polymer Battery

  • Power Adapter

    Output :
    19 V DC, 1.75 A, 33 W
    Input :
    100 -240 V AC, 50/60 Hz universal

  • Dimensions

    286 x 193.3 x 17.5 mm (WxDxH)

  • Weight

    0.98 kg (with Polymer Battery)

  • Certificates

    UL, MIC, CE Marking Compliance, FCC Compliance, BSMI, Australia C-TICK / NZ A-Tick Compliance, CCC, GOST-R, CB, Energy star, IDA, Erp 2013, RoHS, JATE