EM208VID 8GB MP3 Video Player

Video Player

The EM208 mp3 player is capable of playing AVI and Mp4 videos. You can also use many more formats with the included conversion software.

Music Player

The EM208 is capable of playing MP3, WAV, unprotected WMA, OGG, and FLAC files. iTunesĀ® sync is not supported although you can use Window Media Player to sync your computer with your device.

Manufacturer Part Number
EM208VIDRD
EAN/UPC
0817707012652,817707012652
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Screen
1.5 inch color screen

Storage

8GB internal flash memory

Connectivity

USB 2.0

In the Box

MP3 Player
Ematic Video Conversion Software
Earphones
USB Cable
User Manual
Quick Start Guide
Warranty Card