Water Resistant Floating Bluetooth Speaker

Wirelessly stream music to the speaker no matter where you want to listen­. IPX7 water-resistance means you can listen in the shower, kitchen, pool, and on-the-go while your phone or tablet is kept safe from splashes and wet hands.

Manufacturer Part Number
ISBW305W
EAN/UPC
0047323153051,047323153051
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

FEATURES:
    
Supports Bluetooth
Wireless speakers
IPX7 water resistant
Handsfree speakerphone
Wireless range: 60 feet
Supports profile A2DP (Advanced Audio Distribution Profile)
Micro-USB port for battery recharge
Digital volume control
Pairing button
On/off switch
Play/pause button
Skip forward/back button
LED pairing indicator
Charge indicator
DC battery power: built-in rechargeable battery
DC power input: requires an AC/DC power adapter (included)
Battery life: ~3 hours
        
INCLUDES:
    
Micro-USB to USB cable
AC/DC power adapter
Warranty
User's guide