ATH-AX3 SonicFuel Over-ear Headphones

The ATH-AX3 over-ear headphones feature large 40 mm drivers for enhanced sound, generously cushioned ear pads and headband for comfort during extended wear, a fold-flat design that allows for easy storage and a flat cord designed to eliminate tangling. Available in black (ATH-AX3BK), navy blue (ATH-AX3NV) and red (ATH-AX3RD).

Music is your energy for life – the fuel for your heart and soul. SonicFuel™ headphones are made specifically for active, daily use, to power you forward by delivering extraordinary comfort, style and an immersive listening experience that never sounds artificial, processed or filtered. Just pure sonic goodness for the high-octane tempo of your life.

Manufacturer Part Number
ATH-AX3NV
EAN/UPC
4961310126346
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type: Dynamic
Driver Diameter: 40 mm
Frequency Response: 10 - 24,000 Hz
Maximum Input Power: 1,000 mW
Sensitivity: 104 dB/mW
Impedance: 55 ohms
Cable: 1.2 m (3.9')
Connector: 3.5 mm (1/8") mini stereo, gold-plated, L-type