ATH-PG1 Premium Gaming Headset

Designed with the serious gamer in mind, the ATH-PG1 delivers wonderfully immersive audio and long-lasting comfort that puts you in the game and lets you stay there as long as you want. Large 44 mm drivers provide powerful, lively sound specially tuned to accentuate all the sonic detail of the gaming environment. The closed-back headset is constructed of lightweight materials and features soft leather headband and earpads, allowing you to play on without fatigue.

The ATH-PG1 also comes equipped with a flexible, 6" boom microphone for crystal-clear in-game voice communication with other gamers. This mic, with 1.2 m cable and in-line volume and mute control, can be detached and replaced with a 1.2 m smartphone cable, which includes its own mic and portable-device controller. An additional 2.0 m extension cable terminating in two 3.5 mm mini plugs for mic and audio works with either of the 1.2 m cables to provide increased flexibility when gaming on a computer.

The 1.2 m smartphone cable lets you transform this gaming headset into any everyday pair of on-the-go headphones, perfect for answering calls and controlling audio and video on smartphones and other portable devices.

Manufacturer Part Number
ATH-PG1
EAN/UPC
4961310129026
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type: Closed-back dynamic
Driver Diameter: 44 mm
Frequency Response: 20 – 20,000 Hz
Maximum Input Power: 1,300 mW
Sensitivity: 96 dB/mW
Impedance: 38 ohms
Weight: 245 g (without cord)
Cable: Three detachable cables: 1.2 m boom mic cable, 1.2 m smartphone cable and 2.0 m extension cable
Connector: 3.5 mm (1/8") gold-plated mini stereo, L-type
Accessories Included: 2.0 m (6.6') extension cable with two 3.5 mm (1/8") gold-plated mini stereo plugs
Type (Microphone): Condenser
Sensitivity (Microphone): -40 dB (0dB=1V/Pa, 1kHz)
Frequency Response (Microphone): 100 – 10,000 Hz
Polar Pattern (Microphone): Omnidirectional