iXpand Flash Drive for iPhone and iPad

Easiest Way to Transfer Photos and Videos

iXpand™ Flash Drive is the easiest way to transfer photos and videos between your iPhone, iPad, PCs and Mac computers. Quickly free up memory on your iPhone or iPad, and instantly expand storage by up to 128GB.

  • Automatically copies photos and videos from the camera roll to the drive when connected
  • Play all popular format videos and music files from the drive
  • Durable, flexible connector plugs in easily with most iPhone/iPad cases

Manufacturer Part Number
SDIX-032G-A57
EAN/UPC
0619659124052,619659124052
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

  • Interface: Lightning and USB 2.0 connectors (one connector used at a time)
  • Available in: 16GB, 32GB, 64GB and 128GB
  • Some DRM-protected content cannot be streamed. Check with content provider for playback restrictions.
  • Mobile device compatibility: iPhone and iPad with Lightning connector and iOS 7.1 and higher
  • PC/ Mac computer compatibility: Windows Vista®, Windows 7, Windows 8, Mac OS X v10.6+.
  • Supported video formats: WMV, AVI, MKV, MP4, MOV
  • Li-ion Battery (3.7V): pre-charged, ready to use
  • Operational Temperature: 0~60° C
  • Dimensions: 64.17mm x 36.78mm x 11.80mm
  • Two year limited warranty