Quad-core CPU brings high performance
Powered by a quad-core CPU running at 2.4 GHz, RS815+/RS815RP+ delivers average 389.03 MB/s reading and 361.33 MB/s writing. With this superior performance and a RAM module expandable to 6GB (2GB by default), RS815+/RS815RP+ is a powerful 1U NAS server for mission-critical tasks of SMBs.
Ideal encrypted data transmission with AES-NI
RS815+/RS815RP+ features a hardware encryption engine, which offloads encryption calculation tasks away from the main CPU. That means files and folders are encrypted on the fly without compromising the performance ─delivering encrypted data transmission speeds over 388.66 MB/s reading and 158.9 MB/s writing.
Robust scalability up to 8 drives
To ensure your business continuity, RS815+/RS815RP+ features four built-in Gigabit LAN ports supporting failover, which is engineered to provide reliable redundancy even if LAN connection malfunction occurs on one port, reducing the chance of service disruption and costly downtime. In addition, Link Aggregation powered by four LAN ports increases connection speeds beyond the limits of a single network cable or port.
SSD cache technology
RS815+/RS815RP+ enables the combination of hard drives and SSD cache, boosting throughput efficiently while minimizing cost per gigabyte. With full SSD cache support, RS815+/RS815RP+ offers a significant reduction in I/O latency without crippling your budget. With only a small upfront investment, businesses can benefit from significant server performance enhancement.
Award winning OS - DiskStation Manager
Synology DiskStation Manager (DSM) is a sleek, browser-based operating system running on every DiskStation and RackStation, which makes managing your Synology NAS a breeze. Featuring an intuitive user interface, DSM makes accessing and sharing your data smarter and simpler. Synology's Package Center lets you download and install useful add-on packages designed specifically for individual or business needs, meaning you can enjoy more entertainment in your life or better productivity at work.
Seamless storage solution for virtualization environments
RS815+/RS815RP+ provides seamless storage solutions for virtualization environments, including VMware, Citrix, and Microsoft Hyper-V. With VMware vSphere® 5 & VAAI integration, RS815+/RS815RP+ helps offload specific storage operations and optimizes computation power in VMware environments. Windows ODX support speeds up data manipulation as the data transfer is offloaded. iSCSI also lets SMB users consolidate storage into data center storage arrays while providing hosts with the illusion of locally-attached disks.
Note:
Hardware Specifications
CPU
CPU Model: INTEL Atom C2538
CPU Frequency: Quad Core 2.4 GHz
Floating Point: Yes
Hardware Encryption Engine (AES-NI): Yes
Memory
System Memory: 2 GB DDR3
Memory Module Pre-installed: 2 GB X 1
Total Memory Slots: 2
Memory Expandable up to: 6 GB (2 GB + 4 GB)
Storage
Drive Bay(s): 4
Maximum Drive Bays with Expansion Unit: 8
Compatible Drive Type: