Aegis Case for Samsung Galaxy S6

SLEEK ARMOR

Designed with a modern protective exterior, the Aegis case is a perfect blend of style and durability for everyday use.

Manufacturer Part Number
AG-SSGXS6-WT000
EAN/UPC
0848891018687,848891018687
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Package Contents

Aegis Case
Self-applicable screen protector
Microfiber cleaning cloth
Instruction booklet
Application card

Dimensions

Depth: 0.50 in
Width: 3.04 in
Height: 5.96 in
Weight: 0.11 lb