imageFORMULA DR-C225W Sheetfed Scanner

Canon DR-C225W
Wi-Fi scanner for wireless connectivity in the office, point-of-sale or in the home.

The DR-C225W’s built-in Wi-Fi allows wireless scanning from mobile, tablet and PC devices. Ideal for sharing among office users, capturing documents at customer retail points and scanning in the home.

  • Scan with Wi-Fi to PC, Mac, iOS and Android devices
  • Ultra compact footprint with a unique J-Path design
  • High-speed Wi-Fi scanning of up to 50ipm
  • Full software pack for all your scanning needs
  • Advanced image processing features
  • Simple, and easy scanning thanks to intuitive features

Manufacturer Part Number
9707B002AA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Name: imageFORMULA DR-C225W

Type: Office Document Scanner

Document Feeding: Automatic, Manual

Document Size Width: U-Turn Path: 2.0" - 8.5"

Straight Path: 2.0" - 8.5"

Document Size Length: U-Turn Path: 2.8" - 14.0"

Straight Path: 2.1" - 14.0"

 Long Document Mode: Up to 118.1"

 Folio Mode: Up to 11" x 17"

Feeder Capacity:Up to 30 Sheets

 Document Weight:

U-Turn Path: 14 - 32 lb. Bond

Straight Path: 11 - 58 lb. Bond

Grayscale: 8-bit

Colour: 24-bit

Scanning Element: One-Line Contact Image Sensor (CMOS)

Light Source: RGB LED

Operating Modes: Colour, Greyscale, Black and White

Drop Out Colour: RGB

Optical Resolution: 600 dpi

Output Resolution: 150/200/300/400/600 dpi

Scanning Speeds:  

Black And White: (Simplex/Duplex):** Up to 25 ppm / Up to 50 ipm

Greyscale: (Simplex/Duplex):** Up to 25 ppm / Up to 50 ipm

Colour 24 Bit: (Simplex/Duplex):** Up to 25 ppm / Up to 50 ipm

Interface: USB 2.0 or WiFi®

Scanner Drivers: Microsoft Windows XP Service Pack 3 or later, Microsoft Windows XP x64 Edition Service Pack 2 or later, Microsoft Windows Vista Service Pack 2 or later (32-bit/64-bit),
Microsoft Windows 7 Service Pack 1 or later (32-bit/64-bit), Microsoft Windows 8/8.1 (32-bit/64- bit), Mac OS 10.7.5, Mac OS 10.8.5, Mac OS 10.9.1

Dimensions: 8.7" x 11.8" x 6.1" (with tray closed)

Weight: 5.95 lb.

Power Consumption: 12.7 W or Less (Energy Saving Mode: 1.7 W or Less)

Options

Bundled Software: ISIS® and TWAIN Drivers; Canon CaptureOnTouch; Nuance eCopyPDF Pro Office; Nuance PapertPort; Nuance OmniPage; NewSoft Presto! Bizcard; Evernote

 

Bundled Mac Software: TWAIN Driver, Canon CaptureOnTouch; Nuance Presto! PageManager; NewSoft Presto! Bizcard; Evernote
Options:Exchange Roller Kit; Flatbed Scanner Unit 101; Flatbed Scanner Unit 201

 

Other Features: Automatic Colour Detection; Automatic Page Size Detection; Automatic Resolution Setting; Background Smoothing; Character Emphasis; Colour Dropout/Red Colour Enhance; Deskew; Duplex; Edge Emphasis; Face-Up Feeding; Folio Mode; Image Rotation; Long Document Mode; Moiré Reduction; MultiStream; Pre-Scan; Prevent Bleed-Through/Remove Background; Shadow Cropping/Removal; Simplex; Skip Blank Page; Text Enhancement; Text Orientation Recognition; Three-Dimensional Colour Correction; Ultrasonic Double- Feed Detection; User Preferences

 

* Wireless scanning requires a working network with wireless 802.11 b/g/n capability. Wireless performance may vary based on terrain and distance between the scanner and wireless network clients.
** Examples based on typical settings, rated in pages/images per minute with letter-sized documents at 200 dpi portrait feeding directions. Actual processing speeds may vary based on PC performance and application.
• WiFi capability works with iOS devices 6.1, 7.0 or later, Android 2.3.3 or later. 
Δ CaptureOnTouch Mobile works with iOS 4.3 or later, Android 2.3.3 or later. CaptureOnTouch Mobile is available at the App Store or Google Store.
ΔΔ Subscription to a third-party cloud service required. Subject to third-party cloud service providers' terms and conditions.
? The facts and product statistics about EU RoHS and WEEE were obtained from Canon Electronics Inc. as of 2014.
?? Calculations based on scanning speed and assumed daily time of use.