64GB Endurance microSD Extended Capacity (microSDXC) Card

High Endurance Meets High Performance

Built to stand up to hours of Full HD video recording, the SanDisk High Endurance Video Monitoring microSDHC and microSDXC Cards provide the capacity, performance and exceptional reliability today’s home security and dashcams demand. They’re also protected against extreme temperatures, shock, water and x-rays, so you can be confident the evidence is there when you need it. SanDisk High Endurance Video Monitoring Cards are available in capacities of 32GB and 64GB

  • Ideal for dashcams and home video monitoring cameras.
  • Specially developed for high endurance applications
  • Up to 10,000 hours of Full HD video recording (64GB) and up to 5,000 hours of Full HD video recording (32GB)
  • Built for and tested in harsh conditions; temperature-proof, shock-proof, waterproof
  • Class 10 for Full HD video (1080p) recording and playback

Manufacturer Part Number
SDSDQQ-064G-G46A
EAN/UPC
0619659128425,619659128425
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

  • Form factor: microSDHC (32GB), microSDXC (64GB)
  • Available capacities: 32GB, 64GB
  • Endurance: For 64GB, Up to 10,000 hours of Full HD recording For 32GB, up to 5,000 hours of Full HD recording 
  • Performance/speed: Up to 20MB/s Read/Write speeds
  • Card dimension: .59in x .43in x .03in (15 mm x 11 mm x 1.0 mm)
  • SD™ adapter dimension: 1.26” x .94” x .08” (24mm x 32mm x 2.1mm)
  • Operating temperature: -13ºF to 185ºF (-25ºC to 85ºC)
  • Storage temperature: -40ºF to 185ºF (-40ºC to 85ºC)
  • Compatibility:
    For microSDHC (32GB) card: Compatible with microSDHC and microSDXC host devices
    For microSDXC (64GB) card: Compatible with microSDXC host devices.
  • Security: Built-in write-protect switch prevents accidental data loss
  • Added Protection: 1 year downloadable RescuePRO® Deluxe media recovery software offer, for bringing accidentally deleted images back to life
  • Warranty 2 year warranty; 2 year limited warranty (US ONLY)