With 24 page per minute (48 images per minute) scan speed through the 50 sheet Automatic Document Feeder (ADF), the ADS-2100e is perfect for small to medium office environments. Scan and archive documents quickly and easily with scan-to Searchable PDF and a range of bundled software.
The multipage detection feature identifies paper feed errors; helping to preserve original documents and maintain clear scanned images, whilst the easy to use touch button panel enables scanning direct to a USB storage device or computer.
Note:
General
Usage type: Desktop
Control panel: Rubber Keys
Multi feed sensor: Yes
RAM: 256 MB
Connectivity
USB interface: Hi-Speed 2.0
Dimensions & weights
With carton: 383 W x 291 D x 285 H mm
Without carton: 299 W x 220 D x 179 H mm
Weight: 3.3 kg
With carton: 5.4 kg
Energy Consumption
Operating: 18 watts
Ready mode: 4 watts
Sleep mode: 1.5 watts
Off: 0.3 watts
Sound power: 62.5 dB
Sound pressure: 49 dBA
Environment
Operating humidity: 20 to 80%
Operating temperature: 5 to 35℃
Environmental
Energy Star environmental accreditation: Yes
In the box
Carrier sheet: Yes
Others: Calibration Sheet
Plastic card carrier sheet: Yes
Power supply cord: Yes
Product safety guide: Yes
Software disc: Driver software for Windows® and Mac OS
USB cable: Yes
User guide: Yes
Quick setup guide: Yes
Media specifications
Types and sizes: Plain Paper, Thin Paper, Thick Paper, Thicker Paper, Recycled Paper, Business Card, Plastic Card
Weights: 52 - 110 gsm (multiple sheets)
ADF media sizes: Paper (multiple sheets): 51-215.9x70-355.6mm
Scanning
2-Sided scan: Yes
ADF: 50
Scan to: email, File, Image, OCR
Colour A4 scan speed: 24 ppm
Colour depth: 30/24 bit
Greyscale: 256 levels. 8 Bit.
ICA compatibility: OS X 10.7.5, 10.8.x, 10.9.x, 10.10.x
Interpolated scan resolution: 1200 x 1200 dpi
ISIS compatibility: Windows
Multi feed detection: Yes
Paper sensor: Yes
SANE compatibility: Linux
Scan resolution from ADF: 600 x 600
TWAIN compatibility: Mac OS X 10.6 or higher, Windows 7, Windows 8, Windows Vista, Windows XP
WIA compatibility: Windows 8, Windows 7, Windows Vista, Windows XP
Supplies and accessories
Optional accessories: A3 Carrier Sheet (CS-A3001) / ADF Pick Up Roller (PUR-A0001) / ADF Separation Pad (SP-A0001)
Plastic card carrier sheet: CS-CA001