Distribute four sources / channels HD video up to 1080p resolution to an unlimited number of displays over almost any distance. The HDbridge 2640 series converts component or VGA sources into a RF signal that is sent to a HDTV display's QAM digital tuner over coax cable -just like a traditional cable box. With its high 45 dBmv RF output, you can send your content to an unlimited number of displays over nearly any distance. You can change sources on any display simply by changing the channel on the display - virtually eliminating the need for a traditional AV matrix switcher. This solution is ideal for anyone looking for an easy and affordable way to support a large number of displays such as a sports bar, house of worship, or digital signage. Multiple HDbridge units can be combined to create a headend that will support over 100 channels on your video network at each display. The HDbridge enables quick setup through a LAN network using the Maestro software to customize your sources and channels, as well as a front LCD panel to directly control and monitor the unit. This unit is designed especially for high channel density environments where rapid deployment, advanced management and compatibility are critical. Used in some of the most famous ballparks in the world, this is an ideal solution for environments where you have a large number of displays, such as stadiums, entertainment facilities, or broadcast environments.
Up to 1080P Resolution with Closed Captioning
The HDbridge2640 can distribute video in nearly any resolution from a VGA or Component source ranging from 640x480 all the way to 1920x1080.
The encoder will also support EIA/CEA-608 closed captions via the composite video input, ideal for sports bars with multiple displays.
Unlimited Displays over any distance using coax cable
Using the HDbridge, there is no limit to the number of displays that you can use. The HDbridge converts your component or VGA video sources into a private television channels that can send content from 2 to 2000+ displays connected through coax over nearly any distance. You can combine HDbridge units to support over 100 different channels on your network.
LCD Color Front Panel Control
The HDbridge 2000 series has an easy to read LCD color front panel that makes it easy to setup and monitor your channels, check firmware, and identify IP addresses without a computer. The panel will show green, yellow, or red color bars on each channel to show the status of video and audio content being shown, as well enable easy adjustment of RF power and audio delay to ensure a perfect picture and sound on every screen.
Note:
Model Name: HDbridge Series 2000, HDb2640 | HDb2620
Power: A8 100-240 VAC 50/60 Hz, 60W max. 30W Typical IEC 60320-C14
Cooling: Dual internal cooling fans, Front inlet, Rear exhaust
Temperature/Humidity: Operating +32 F0 to +113 F0 (0 C0 to +45 C0) / 10% to 80%, non-condensing
Vibration: NSTA 1A in carton
MTBF: 62,000 hours
Compliance: FCC Class A, IEC60065, EN61000 (see manual 70-00031-00), CE, RoHS, RCM C-Tick
Enclosure Type: Metal
Mounting: Rack ears shipped attached, 1RU high
Enclosure Dimensions: 1.72 in. (H) x 17.33 in. (W) (without rack mount ears) x 9.9 in. (D); 43.6 mm (H) x 440.2 mm (W) x 251.5 mm (D)
System Weight: 6.25 lbs. (2.84 kg)
Carton Dimensions (individual): 4.25 in. (H) 30.875 in. W 12.125 in (D); 108 mm (H) 785 (mm) W 308 (mm) (D)
Shipping Weight: 7.88 lbs. (3.58 kg)
Warranty: 5 years
VIDEO INPUT
Component Video x2 or x1: DIN connector HDbridge end, RCA connectors for HD source up to 1080
Computer VGA (Analog) x2 or x1: HD-15 connector, 75 Ohm RGB 0 to 0.7V, Separate H and V sync
VGA Resolutions Supported: 640x480, 720x480, 800x600, 1024x768, 1152x864, 1176x664, 1280x720, 1280x768, 1280x800, 1280x960, 1280x1024, 1360x768, 1440x900 at 60 70, 72, 75, 85 Hz. 1680x1050 and 1920x1080 at 60 Hz.; VGA resolutions are broadcast centered in the best vertical fit into
AUDIO INPUT
Stereo Analog and Digital Audio x4 or x2: Line level input per channel DIN connector HDbridge end, RCA connector or digital SPDIF audio input. 3.5 mm pigtail connector with VGA
VIDEO ENCODER
Encoder Video Profile: MPEG2 HD: ISO13818-2 Main Profile @ High Level
Traffic Shaping: Variable Bit Rate
Video Encoding Data Rates: Variable, 10 Mbs - 24 Mbs per channel
Average Encoding Data Rate: 18 Mbs per channel
Encoding Latency: Programmable 200 msec to 400 msec
Color Profile: 4:02:00
GOP Size: 16
Video, Audio PID: Programmable starting value
Program Information: A62 Programmable program name, EIT
Encoder Audio Profile: ATSC A/52, Dolby® Digital (AC-3)
MODULATOR / UPCONVERTER
Modulation Types: QAM 256 and 64 (ITU-T J83 Annex B) Interleaving modes: (64,2) only
Cable Standard: HRC, IRC or STD
Frequency Range: A69 Up to 4 paired, frequency-agile QAM RF CATV Channels 2-135; 2 kHz resolution; +/- 30 ppm accuracy; +/- 35 ppm stability
Output Power: +45 dBmV typical
Output Level Adjust: 25 - 45 dBmV in 1dBmV steps
MER: > 38 dB typical
I/Q Amplitude Imbalance: < 1% typical
Spectral Tilt:
CONTROL SET-UP
Network Interface: 10/100 Mb Ethernet via RJ45 connection; IP address via DHCP or set by user; HTML/Javascript served web interface for easy configuration; Telnet connection for CLI scripting; Easy firmware updates; All settings saved in NV storage;
Front Panel Color Display: A87 Quickly obtain status at a glance, basic configurations, software revisions and updates