The Comprehensive CSC-450 HDMI to HDMI Scaler is designed to scale HDMI sources, either HD or PC resolution, to an alternative HDMI resolution (HD or PC). The device is HDMI and DVI compliant and is perfect for the integration of sources where resolution and/or resolution type requires conversion. A simple on-screen display (OSD) allows the user to configure the device with ease. Unit is covered by our 2 year warranty.
Note:
Maximum Pixel Rate: 165 MHz
Input Ports: 1 HDMI, 1 USB
Output Ports: 1 HDMI
Audio Sampling Rate: 44.1, 48, 96,192 kHz
Power Supply: 5 V/1.2 A switching power adaptor (with universal plug, CE/FCC/UL certified)
Dimensions: 2.5" x 3.92" x .98", 63.5mm (W),99.5mm (D),25mm (H)
Weight: .5 lbs.
Chassis Material: Plastic
Silkscreen Color: White
Operating Temperature: 0°C~40°C / 32°F~104°F
Storage Temperature: -20°C~60°C / 4°F~140°F
Relative Humidity: 20~90% RH (non-condensing)
Power Consumption: 5.5 W
Warranty: 2 Years