SonicPro Over-Ear High-Resolution Audio Headphones

Let the music be... 

Springing from Audio-Technica’s rich heritage in professional audio, the ATH-MSR7 Over-Ear High-Resolution Audio Headphones are designed to reproduce Hi-Res Audio, allowing users to hear music the way it was intended. The over-ear headphones are outfitted with exclusive 45 mm True Motion Drivers, which utilize lightweight voice coils, a custom-mounted printed circuit board and specially designed diaphragm to improve transient response and minimize sound distortion for rich, detailed audio reproduction. 
The ATH-MSR7 headphones also feature multi-layered air damping technology for extended mid-to-low frequency response. The housings, designed to “mirror” the full shape of the ear, are constructed of an aluminum/magnesium mix, layered to provide a lightweight, rigid structure that reduces unwanted resonance. Three precisely placed vents within these layers work to control air flow and improve dynamics. 

The over-ear headphones’ highly flexible swivel design, with soft, memory foam earpads and headband ensure lasting comfort even during the longest listening sessions. And with three detachable cables (standard 1.2 m (3.9') and 3.0 m (9.8') cables, plus a 1.2 m (3.9') cable with in-line controls and microphone for compatible smartphones and other devices) the ATH-MSR7 can provide Hi-Res Audio anywhere you go.

Manufacturer Part Number
ATH-MSR7GM
EAN/UPC
4961310129897,4961310129903
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type: Dynamic
Driver Diameter: 45 mm
Frequency Response: 5-40,000 Hz
Maximum Input Power: 2,000 mW
Sensitivity: 100 dB/mW
Impedance: 35 ohms
Weight: 290 g
Cable: Detachable 1.2 m (3.9') standard cable, detachable 3.0 m (9.8') standard cable, detachable 1.2 m (3.9') cable with in-line controls and microphone for smartphones
Connector: 3.5 mm gold-plated stereo mini plug, L-shaped
Accessories Included: Protective pouch
Type (Microphone): Condenser
Frequency Response (Microphone): 50 - 4,000 Hz
Polar Pattern (Microphone): Omnidirectional