Jot Mini Stylus

NO SCREEN TOO SMALL
Accuracy anytime, anywhere. For iPad, iPhone, Android, Windows, and most other touchscreen devices.

JOT MINI

Jot Mini takes notes, sketches, and navigates on the go, with the precision of the Jot Pro in a shorter build.

Simply Accurate
More precise than a finger on a phone screen, The Precision Disc writes exactly where you place it.

Designed to fit your workflow
Take Jot Mini anywhere a phone can go. Just clip on to carry.

Small and Mighty
The solid aluminum and steel body is built for portability with professional appeal.

Ready when you are
Simply touch stylus to screen to start writing.

Made With Jot Mini
Let's see yours. Tag your work with #JotMini

Manufacturer Part Number
ADJM2G
EAN/UPC
0847663021900,847663021900
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tip: Precision disc
Length: 98.7mm with cap closed
Diameter: 8.5mm
Weight: 13g