Nytro XP6302 Flash Accelerator Card

The XP6302 flash card, with the latest enhancements in PCIe® 3.0 and eMLC flash technology, can achieve over twice the bandwidth as competitive offerings (3.5 GB/s vs. 1.5 GB/s) within a comparable footprint. The XP6302 accelerator card:

  • Doubles the capacity and bandwidth common with most full-height cards in a half-height form factor
  • Is right-sized to enable PCIe flash adoption in low profile server markets
  • Offers seamless deployment with transparency to applications, file systems, operating systems (OSs), and device drivers
  • Lowers utility costs with NAND flash module “XFF” integration design for bidirectional airflow and improved thermals
  • Is highly reliable with supercaps on-board for immediate data backup in the case of a power failure
High Performance and Capacity for Dense Environments

The multi-planar design of the Nytro XP6302 card delivers high capacity flash and performance per slot with innovatively designed flash modules (XFF) making it well-suited for the most compact environments. With improvements such as these, space-constrained server platforms that deploy low profile boards can now run server-based PCIe flash in their datacenters which had previously been an inhibitor due to physical limitations of the server.

Gold Standard in PCI-Based Device Drivers, Seamless Deployment

The Nytro XP6302 accelerator card not only addresses the challenges of performance and space, but does so seamlessly with minimal administrator intervention or fine-tuning. This includes transparency to applications, file systems, operating systems, and field-hardened device drivers. Additional sophisticated algorithms handle complex flash management tasks like garbage collection and wear-leveling. Leveraging these advanced features, the XP6302 card delivers the performance and endurance needed for critical business applications.

Highly Reliable Server-Side Flash Card Solution

For cloud, Web 2.0 and large datacenter deployments, implementing a reliable and simple solution across a sea of servers is critical. The Nytro XP6302 card ensures reliability by including integrated supercaps on-board (versus a remote discrete solution) which provides offload power for ROC to write DRAM cache contents to two XFFs. This allows for immediate data backup in the event of an unplanned power failure.

Turn Data into Meaningful Information Quickly

Today’s data warehouse has evolved from being considered as a secondary archiving project to a primary one which organizations depend on for their daily operations. In data warehouse deployments, low latency is critical. Environments such as these can experience substantial performance benefits with Nytro. As a component of tested reference architectures, such as Microsoft SQL Server 2012 Fast Track, Nytro can be a part of a turn-key deployment for optimized performance.

Manufacturer Part Number
ST1750KN0012
EAN/UPC
0763649066225,763649066225
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Usable Capacity: 1750
Raw Capacity: 2048
Form Factor: Half height, half-length (HHHL) MD2
Flash Controller: SF2582
Flash Memory Type: eMLC
Host Bus Type: x8 lane PCI Express® 3.0
Read IOPS (8K): 295,000
Write IOPS (8K): 79,000
Average Latency: < 200 microseconds
NAND Petabyte Writes: > 3

Operating Systems

  • RHEL : 6.3-6.5
  • CentOS: 6.2-6.5
  • Windows:2012
  • VMware: ESXi 5.5