ToughArmor MB998SP-B 8x2.5" SATA 7mm Drive Hot Swap Mobile Rack

Not all devices are created equal, and this can be seen with the ToughArmor M998SP-B which skews the realm of possibilities. It boasts the ability to house an unprecedented 8 x 2.5” SATA drives with 7mm height into a single 5.25” drive bay, making it the ultimate solution for storage dense applications. Our unique hot-swappable 2.5” EZ Slide Nano trays let you painlessly and quickly swap out drives. Dual 40mm fans keep your drives nice and cool while ventilated openings located on the front and sides maximize airflow. The MB998SP-B features a heavy duty full metal housing which is commercially designed for Medical & Military systems, IPC, enterprise, and industrial settings.

Manufacturer Part Number
MB998SP-B
EAN/UPC
0884826002376,884826002376,4711132869590
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specification

Model Number: MB998SP-B
Color: Matt Black
Host Interface: 8 x 7pin SATA
Drive Fit: 8 x 2.5" SATA I / II / III SSD or HDD (7mm drive height)
Device Fit: Single 5.25" half height device bay
Transfer Rate: Up to 6 Gb/sec. (depending on hard drive speed)
Power Input: 2 x 15pin SATA power port
Insert& Extract connection Via: Direct SATA hard drive connection
Structure: Metal
Drive Cooling: Dual 40mm rear cooling fan Metal heat dispersion
Power Indicator: Solid green LED
HDD Access Indicator: Flashing amber LED
Dimension (L x W x H): 5.75" x 5.6" x 1.63"
Weight: 1.93 lbs